Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 15 V/μs
-3db Bandwidth 6MHz
Current - Input Bias 2.5μA
Voltage - Input Offset 30μV
Operating Supply Current 9mA
Channel Output Current 40mA
Supply Voltage - Operating ±9 V to 25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 017253-INA103KU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Test & Measurement
Family Name INA103
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA103KU CAD Model

Description

The INA103KU is a high-performance, precision instrumentation amplifier from Texas Instruments, a world-renowned leader in semiconductor manufacturing.

  • Offset Voltage: 25μV (low)
  • Noise: Low
  • Gain Range: 1 to 1000 (set by a single external resistor)
  • Power Supply Range: ±4.5V to ±18V
  • Bandwidth: 1.5MHz
  • Slew Rate: 10V/μs
  • Package: Compact, 16-pin SOIC package
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.1251
ECAD model for TLV9022DR
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $6.2664
ECAD model for THS6204IRHFT
Taiwan Semiconductor
Single Supply Dual Operational Amplifiers
Need more? Email Us
ECAD model for TS358CSRL
Texas Instruments
IC CMOS 4 CIRCUIT 16TSSOP / CMOS Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
Lowest to $1.8567
ECAD model for OPA4322SAIPWR
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.2128
ECAD model for RS6331BPXF
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $7.7018
ECAD model for OPA2140AIDGKT
Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2475AIN
Texas Instruments
FAST GENERAL-PURPOSE OPERATIONAL AMPLIFIER | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $3.9033
ECAD model for LM218IDRG4Q1
Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $2.8728
ECAD model for LM7301IM

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7815 $56.3445
7+ $15.4105 $107.8735
11+ $14.9289 $164.2179
14+ $14.4473 $202.2622
18+ $13.9657 $251.3826
24+ $12.5210 $300.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,702 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention