EN
  • EN
  • DE
  • IT

INA106U/2K5G4

Part No INA106U/2K5G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFFERENTIAL 1MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Slew Rate 3 V/μs
-3db Bandwidth 1MHz
Voltage - Input Offset 50μV
Operating Supply Current 1.5mA
Channel Output Current 20mA
Supply Voltage - Operating ±5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 082499-INA106U/2K5G4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA106U/2K5G4 CAD Model

Description

The INA106U/2K5G4 is a high-performance, precision instrumentation amplifier from Texas Instruments, a leading global semiconductor company.

  • Gain bandwidth: 1MHz
  • Slew rate: 10V/µs
  • Offset voltage: 50µV
  • CMRR: 110dB
  • Supply range: ±2.25V to ±18V
  • Package: compact SOIC-8
  • Temperature range: -40°C to +85°C

You May Also Be Interested in

Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.2326
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.8656
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess