EN
  • EN
  • DE
  • IT

INA128PAG4

Part No INA128PAG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 1.3MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 4 V/μs
-3db Bandwidth 1.3MHz
Current - Input Bias 2nA
Voltage - Input Offset 25μV
Operating Supply Current 700μA
Channel Output Current 15mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 082516-INA128PAG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Medical
Ultra Librarian 3D Model Ultra Librarian INA128PAG4 CAD Model

Description

The INA128PAG4 is a high-performance, low-power, precision instrumentation amplifier produced by Texas Instruments, a globally recognized leader in the electronics industry.

  • Gain Bandwidth: Up to 1MHz
  • Offset Voltage: 50uV
  • Gain Range: 1 to 10,000 (set via a single external resistor)
  • Supply Voltage: 2.2V to 36V
  • EMI Rejection: Excellent
  • Over-Temperature Protection: Yes
  • Package: 8-pin DIP
  • Input Bias Current: Low
  • Common-Mode Voltage Range: Wide

You May Also Be Interested in

Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.4026
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.7693
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.7462
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.5767
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1268

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5328 $57.6640
11+ $9.4629 $104.0919
17+ $9.1671 $155.8407
23+ $8.8714 $204.0422
30+ $8.5757 $257.2710
40+ $7.6886 $307.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess