EN
  • EN
  • DE
  • IT

INA128UA

Part No INA128UA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Single ±18V 8-Pin SOIC Tube / IC OPAMP INSTR 1.3MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 4 V/μs
-3db Bandwidth 1.3MHz
Current - Input Bias 2nA
Voltage - Input Offset 25μV
Operating Supply Current 700μA
Channel Output Current 15mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 088625-INA128UA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Medical, Test & Measurement, Industrial
Family Name INA128
Introduction Date April 01, 2006
Country of Origin China, Malaysia, Philippines, Taiwan, Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA128UA CAD Model

Description

INA128UA from Texas Instruments is an instrumentation amplifier used in precision analog signal-conditioning designs where low-level differential signals need reliable amplification before conversion or control processing. Engineers commonly evaluate devices in this category for bridge sensor interfaces, industrial measurement equipment, medical instrumentation, portable data acquisition, and test systems that require stable front-end amplification. Within the Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps category, INA128UA is positioned as a practical choice for designs that depend on accurate analog performance and straightforward integration into measurement chains. Lifecycle status for this specific orderable part is currently information not available, so design teams should confirm current production status directly with Texas Instruments or authorized distribution sources before committing to new programs. RoHS compliance status is also information not available in the provided data, and engineers should verify the latest environmental compliance details through official manufacturer documentation and current part-level declarations.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $65.2829
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.7462
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.7693
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.7729
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $6.4103
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $15.4035
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.4026
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.4897

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6507 $51.1717
65+ $1.5463 $100.5095
101+ $1.4940 $150.8940
144+ $1.3896 $200.1024
187+ $1.3373 $250.0751
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,108 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess