EN
  • EN
  • DE
  • IT

INA132UAE4

Part No INA132UAE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Single-Supply DIFFERENCE AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
SR - Slew Rate 0.1 V/μs
-3db Bandwidth 300kHz
Voltage - Input Offset 75μV
Operating Supply Current 160μA
Output Current per Channel 12mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1185761-INA132UAE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name INA132
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian INA132UAE4 CAD Model

Description

Product Overview: INA132UAE4 by Texas Instruments

The INA132UAE4 is a precision instrumentation amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-quality component is engineered to provide accurate, low noise amplification of differential signals, making it an ideal choice for a wide range of applications that require signal conditioning.

Key Features:

  • Low Offset Voltage: The INA132UAE4 boasts an impressive low offset voltage, which enhances the accuracy of the signal processing.
  • Low Quiescent Current: Its design focuses on energy efficiency, with a low quiescent current that makes it suitable for battery-powered and portable applications.
  • Single Supply Operation: This amplifier can operate from a single power supply, ranging from +2.7V to +36V, or dual supplies of ±1.35V to ±18V, providing flexibility in various circuit designs.
  • High Common-Mode Rejection Ratio (CMRR): With a high CMRR, the INA132UAE4 effectively minimizes the influence of unwanted common-mode signals.
  • Rail-to-Rail Output Swing: The rail-to-rail output swing feature allows for maximum dynamic range, which is particularly useful in low-voltage applications.

Applications:

The INA132UAE4 is versatile and can be integrated into numerous electronic systems. Some of its typical applications include:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls
  • Data acquisition systems
  • Test equipment
  • Portable and battery-operated equipment

Quality and Reliability:

Texas Instruments is committed to delivering high-standard products. The INA132UAE4 is no exception, as it is manufactured to meet rigorous quality and reliability standards. It is available in a compact SO-8 surface-mount package, providing a space-saving solution for modern electronic devices.

Whether you're designing a precision medical device or developing robust industrial machinery, the INA132UAE4 from Texas Instruments is a reliable choice that ensures performance, efficiency, and precision in your signal processing applications.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.3176
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2569 $56.5605
100+ $1.1773 $117.7300
150+ $1.1376 $170.6400
215+ $1.0581 $227.4915
275+ $1.0183 $280.0325
345+ $0.9785 $337.5825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,360 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess