EN
  • EN
  • DE

INA138NA

Part No INA138NA
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1019+
Reference case SOT23-5
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 746217-INA138NA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA138NA CAD Model

Description

Product Overview: INA138NA from Texas Instruments

The INA138NA is a high-precision, low-power current shunt monitor from Texas Instruments, designed to provide a simple and efficient solution for applications requiring accurate current measurement. This device is a unidirectional, high-side current shunt monitor, which means it measures the current flowing through a shunt resistor placed between the supply and the load. Its ability to operate on the high side allows for the detection of ground faults, a critical feature for system safety.

Key Features

  • High Accuracy: The INA138NA offers a precision voltage output that is directly proportional to the current passing through the shunt. This allows for precise current measurement with minimal error.
  • Wide Common-Mode Range: With a common-mode voltage range of 2.7V to 36V, the INA138NA is suitable for a variety of applications, including those with higher supply voltages.
  • Low Quiescent Current: The device boasts a low quiescent current, which makes it ideal for battery-powered and energy-sensitive applications.
  • Single Resistor Gain Set: The gain of the INA138NA is set with a single external resistor, which provides flexibility in choosing the gain value and simplifies the design process.
  • Bandwidth and Response Time: It features a bandwidth of up to 50kHz and a fast response time, ensuring that it can keep up with rapid changes in current.

Applications

The INA138NA is versatile and can be used in various applications, including:

  • Power management systems
  • Battery chargers
  • Portable devices
  • Overcurrent protection circuits
  • Automotive and industrial systems

Package and Reliability

This current shunt monitor is offered in a small SOT23 package, making it suitable for space-constrained applications. The INA138NA is also characterized for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Overall, the INA138NA from Texas Instruments is an excellent choice for designers who need a reliable, high-performance current sensing solution that is both easy to use and versatile enough to fit a wide range of applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,166 pieces
MOQ: 110 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess