EN
  • EN
  • DE

MM3Z13VT1

Part No MM3Z13VT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators | DIODE ZENER 13V 200MW SOD323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±6%
Maximum Power 200mW
Impedance (Maximum) (Zzt) 30 Ohms
Current - Reverse Leakage at Vr 100nA at 8V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Family Part Number MM3Z13
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1224390-MM3Z13VT1
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM3Z13VT1 CAD Model

Description

ON Semiconductor MM3Z13VT1 Zener Diode

The ON Semiconductor MM3Z13VT1 is a high-quality Zener diode, expertly crafted for voltage regulation and stabilization purposes in a wide array of electronic applications. This precision device is designed to offer a reliable performance in circuit protection by providing a stable reference voltage, ensuring that sensitive components are shielded from electrical irregularities.

Key Features

  • Stable Zener Voltage: The MM3Z13VT1 is characterized by its ability to maintain a stable Zener voltage of 13V, making it an ideal choice for voltage-sensitive applications.
  • Low Leakage Current: This Zener diode exhibits a low leakage current, which enhances its efficiency and reliability, particularly in low-power and energy-sensitive designs.
  • Power Dissipation: With a power dissipation of 300mW, the MM3Z13VT1 can handle a moderate amount of power, suitable for a variety of electronic circuits.
  • Compact SOD-323 Package: The small outline diode (SOD-323) package allows for a compact footprint on the PCB, making it a great choice for space-constrained applications.
  • High Surge Capability: The diode's design enables it to withstand high surge events, providing additional protection against transient voltage spikes.

Applications

The MM3Z13VT1 is versatile and can be used in numerous applications, including:

  • Consumer electronics such as TVs, radios, and computers where voltage regulation is crucial for performance and longevity.
  • Industrial systems where precise voltage control is necessary to protect sensitive instrumentation and ensure accurate readings.
  • Telecommunication devices that require consistent voltage levels for signal integrity and device functionality.
  • Power supply circuits where it serves as a reference voltage or provides overvoltage protection.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and the MM3Z13VT1 is no exception. Each diode is rigorously tested to meet the highest standards of performance and reliability. Customers can trust in the MM3Z13VT1 to deliver consistent performance and protect their electronic investments.

Whether you're designing a new circuit or troubleshooting an existing one, the ON Semiconductor MM3Z13VT1 Zener diode is a dependable component that offers stability, precision, and protection, making it an essential part of your electronics toolkit.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Micro Commercial Co
Interface
Lowest to $0.1596
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,020+ $0.0286 $57.7720
4,905+ $0.0236 $115.7580
7,580+ $0.0229 $173.5820
10,475+ $0.0221 $231.4975
13,515+ $0.0214 $289.2210
18,075+ $0.0192 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 297,000 pieces
MOQ: 2020 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess