EN
  • EN
  • DE

INA139NA/250

Part No INA139NA/250
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 0.5% SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±0.5%
Voltage - Input 2.7 V to 40 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 001792-INA139NA/250
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Automotive, Communications & Networking, Computers & Computer Peripherals, Portable Devices, Power Management, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian INA139NA/250 CAD Model

Description

The INA139NA/250 is a high-performance, precision current-sensing device from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Common-Mode Voltage Range: -16V to +80V
  • Offset Voltage: 500uV
  • Gain Error: less than 1%
  • Bandwidth: 500kHz
  • Temperature Range: -40°C to +125°C
  • Quiescent Current: 60uA

You May Also Be Interested in

Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $4.7754
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 3.5% 8VSSOP
Lowest to $1.9424
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,580 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess