EN
  • EN
  • DE

INA1651QPWRQ1

Part No INA1651QPWRQ1
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description OP AMP / Audio Line Driver 1 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100, SoundPlus™
Package Tape & Reel
Product Status Active
Function Line Driver
Applications Pre-Amplifier, Professional Audio
Number of Channels 1
Interface Analog
Voltage - Supply 4.5V ~ 24V, ±2.25V ~ ±12V
Temperature Range - Operating -40°C ~ 125°C (TA)
Specifications -
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number INA1651
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1356235-INA1651QPWRQ1
Ultra Librarian 3D Model Ultra Librarian INA1651QPWRQ1 CAD Model

Description

The INA1651QPWRQ1 from Texas Instruments is a high-performance, automotive-grade audio differential line receiver designed to meet the stringent requirements of the automotive industry. This device is a part of TI's extensive range of audio integrated circuits that provide top-notch sound quality and system reliability.

With its differential input structure, the INA1651QPWRQ1 is capable of reducing common-mode noise, which is particularly beneficial in the challenging electrical environments of vehicles. This characteristic makes it an ideal choice for car audio systems, navigation units, and infotainment systems where maintaining audio integrity is crucial.

The device features an impressive common-mode rejection ratio (CMRR) that ensures minimal interference from unwanted signals, thus delivering a clean audio output. Its wide operating voltage range allows for flexible integration into various automotive power systems without compromising performance.

The INA1651QPWRQ1 comes in a compact TSSOP (Thin Shrink Small Outline Package) that is not only space-saving but also offers a thermal pad for enhanced thermal performance. This ensures that the device operates reliably over a wide temperature range, which is essential for automotive applications exposed to extreme conditions.

In addition to its robust design, the INA1651QPWRQ1 is also characterized by its low-distortion and low-noise output, which contributes to a high-fidelity audio experience in the vehicle's cabin. It supports a wide audio frequency range, preserving the integrity of the input signal for a pure and authentic sound reproduction.

For designers and engineers, the INA1651QPWRQ1 is supported by Texas Instruments' comprehensive technical resources, including application notes, design tools, and simulation models. This support simplifies the design-in process and helps accelerate time-to-market for automotive audio solutions.

Overall, the INA1651QPWRQ1 is a testament to Texas Instruments' commitment to delivering high-quality audio components that enhance the driving experience by providing exceptional sound quality and reliability in automotive environments.

You May Also Be Interested in

CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2994 $52.9940
23+ $4.3482 $100.0086
36+ $4.2123 $151.6428
50+ $4.0765 $203.8250
64+ $3.9406 $252.1984
85+ $3.5329 $300.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess