Product Overview: INA181A2QDBVRQ1 from Texas Instruments
The INA181A2QDBVRQ1 is a high-quality automotive, bidirectional, zero-drift current-sense amplifier designed by Texas Instruments to cater to a wide range of applications requiring precise current measurement. This device is part of the industry-leading INA181 series, which is known for its reliability and performance in demanding environments.
Key Features
- Zero-Drift Architecture: Ensures high accuracy over time and temperature, minimizing offset drift and providing consistent readings.
- Wide Common-Mode Range: Capable of measuring across a common-mode voltage range from -0.2 V to +26 V, making it versatile for various applications.
- High Accuracy: Offers a gain error of only 0.1% (max), ensuring precise current measurements for critical applications.
- Quiescent Current: Features a low quiescent current, which is ideal for power-sensitive systems.
- Adjustable Gain: Provides an adjustable gain via external gain-setting resistors, allowing for flexibility in different use cases.
Applications
The INA181A2QDBVRQ1 is suitable for a variety of automotive applications, including:
- Motor control systems
- Battery management systems
- Power management modules
- Overcurrent protection circuits
- Automotive infotainment and telematics
Package and Quality
The device comes in a small, surface-mount SOT-23 package, which is ideal for space-constrained applications. It also meets stringent automotive quality standards, being AEC-Q100 qualified for automotive applications. This qualification ensures that the INA181A2QDBVRQ1 can withstand the harsh conditions typically found in automotive environments.
Conclusion
The INA181A2QDBVRQ1 by Texas Instruments is a top-tier current-sense amplifier that offers precision, durability, and versatility. Its zero-drift architecture, wide common-mode range, and high accuracy make it an excellent choice for designers looking to integrate reliable current sensing into their automotive applications. With its robust package and adherence to automotive quality standards, the INA181A2QDBVRQ1 stands out as a dependable component for current measurement solutions.