EN
  • EN
  • DE
  • IT

INA181A3IDBVR

Part No INA181A3IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-6 / INAx181 Bidirectional, Low- and High-Side Voltage Output, Current-Sense Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2V/μs
-3db Bandwidth 350kHz
Current - Supply 260μA
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805293-INA181A3IDBVR
Ultra Librarian 3D Model Ultra Librarian INA181A3IDBVR CAD Model

Description

Product Overview: Texas Instruments INA181A3IDBVR

The INA181A3IDBVR is a precision current-sense amplifier from Texas Instruments, designed to provide high-accuracy current measurement for a wide range of applications. This integrated circuit (IC) is part of the INA181 series, which are bidirectional, zero-drift, current-sense amplifiers that utilize the voltage across a current-sensing resistor to measure the current flowing through a circuit without interrupting the path of the current.

Key Features

  • High Accuracy: The INA181A3IDBVR offers a low offset voltage of 35 µV (max) and zero drift (0.1 µV/°C), ensuring precise current measurement over a wide temperature range.
  • Wide Common-Mode Range: It operates over a common-mode voltage range from -0.2 V to +26 V, making it suitable for both low-side and high-side current sensing in systems with common-mode voltages that exceed the supply voltage.
  • High Bandwidth: With a bandwidth of up to 350 kHz, this amplifier is capable of tracking fast current transients, which is critical for overcurrent protection and power management applications.
  • Adjustable Gain: The gain is set by the external gain-setting resistor (R<sub>G), allowing users to customize the amplifier's output for different current-sensing resistors and desired output voltage ranges.
  • Quiescent Current: It features a low quiescent current of 260 µA (typ), which is beneficial for power-sensitive applications.

Applications

The INA181A3IDBVR is ideal for a variety of applications, including:

  • Power management in consumer electronics
  • Battery chargers and monitoring systems
  • Motor control in industrial and automotive systems
  • Overcurrent protection circuits
  • Portable instrumentation

Package and Reliability

The device comes in a compact SOT-23 package, which is convenient for space-constrained applications. It is specified for operation from -40°C to +125°C, ensuring reliable performance in harsh environments. The INA181A3IDBVR is also characterized for operation from 2.7 V to 5.5 V, making it versatile for various power supply conditions.

With its combination of high accuracy, wide input common-mode voltage range, and low power consumption, the INA181A3IDBVR from Texas Instruments is a robust solution for current sensing in both consumer and industrial applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $8.6382
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4379 $56.9270
275+ $0.4103 $112.8325
425+ $0.3964 $168.4700
610+ $0.3687 $224.9070
790+ $0.3548 $280.2920
990+ $0.3409 $337.4910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess