EN
  • EN
  • DE

INA199B3RSWR

Part No INA199B3RSWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC OPAMP CURR SENSE 14KHZ 10UQFN / Voltage Output, High or Low Side Measurement, Bi-Directional Zerø-Drift Series CURRENT SHUNT MONITOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Current Sense
Sensing Method High/Low-Side
Accuracy ±1.5%
Voltage - Input -0.1V ~ 26V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-UFQFN
Supplier Device Package 10-UQFN (1.8x1.4)
Part Number Series INA199
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805534-INA199B3RSWR
Ultra Librarian 3D Model Ultra Librarian INA199B3RSWR CAD Model

Description

Product Overview: Texas Instruments INA199B3RSWR

The INA199B3RSWR is a precision current shunt monitor brought to you by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the INA199 series, which is designed to offer industry-standard performance for sensing and monitoring current in various applications. The INA199B3RSWR operates over a common-mode voltage range from -0.3V to 26V and is optimized for low-side current sensing applications.

Key Features

  • Voltage Range: The INA199B3RSWR can handle a wide common-mode voltage range, making it suitable for several applications, including those with significant ground potential differences.
  • Accuracy: With its high accuracy and low offset voltage, this current shunt monitor ensures precise measurement of current flow, which is critical for system performance and efficiency.
  • Quiescent Current: The device features a low quiescent current, which contributes to the overall energy efficiency of the system it is integrated into.
  • Bandwidth: It offers a bandwidth of up to 80kHz, which allows for fast current monitoring, beneficial in rapidly changing load conditions.
  • Gain Options: The INA199B3RSWR comes with a fixed gain of 100V/V, providing a straightforward implementation without the need for external gain-setting components.

Applications

This current shunt monitor is suitable for a range of applications, including:

  • Power management in industrial systems
  • Automotive battery management systems
  • Overcurrent protection
  • Portable electronics
  • Telecommunications equipment

Packaging and Quality

The INA199B3RSWR is offered in a compact UQFN-10 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous standards required for industrial and automotive applications, ensuring reliability and performance.

Conclusion

With its precision, low power consumption, and ease of use, the INA199B3RSWR from Texas Instruments stands out as an excellent choice for designers looking to implement current sensing in their systems with minimal fuss and maximum efficiency. Its robustness and versatility make it an ideal component for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3331 $51.6305
325+ $0.3121 $101.4325
500+ $0.3015 $150.7500
715+ $0.2804 $200.4860
930+ $0.2699 $251.0070
1,160+ $0.2594 $300.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess