EN
  • EN
  • DE
  • IT

INA199B3RSWT

Part No INA199B3RSWT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 14KHZ 10UQFN / SP Amp Current Sense Amp Single 26V 10-Pin UQFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Zero-Drift
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 14kHz
Current - Input Bias 28μA
Voltage - Input Offset 5μV
Operating Supply Current 65μA
Dual Supply Voltage (±) 2.7 V ~ 26 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-UFQFN
Manufacturer Package 10-UQFN (1.8x1.4)
Win Source Part Number 776773-INA199B3RSWT
Popularity Medium
Supply and Demand Status Limited
Family Name INA199B3
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA199B3RSWT CAD Model

Description

The INA199B3RSWT is a precision current shunt monitor from Texas Instruments that is designed to offer industry-leading performance for accurate current measurement in both high-side and low-side applications. This device is part of the INA199 series, which is known for its zero-drift architecture, providing excellent stability over time and temperature variations.

Key Features

  • High Accuracy: The INA199B3RSWT boasts a gain error of only ±0.1% (max) and a gain drift of 10 ppm/°C (max), ensuring precise measurements for critical applications.
  • Wide Common-Mode Range: With a common-mode voltage range from -0.3V to 26V, this device can be used in a variety of systems with different voltage levels.
  • Bi-Directional Sensing: This current shunt monitor can measure current in both directions, making it ideal for applications like battery charging and discharging where current flow can change direction.
  • Zero-Drift Architecture: The INA199B3RSWT features a zero-drift topology that minimizes offset drift and provides high accuracy over the entire temperature range.
  • Low Quiescent Current: Its low quiescent current of 100 µA (max) makes it suitable for power-sensitive applications.
  • Small Package: The device comes in an ultra-small, leaded SOT-23 package that is easy to integrate into space-constrained designs.

Applications

The INA199B3RSWT is versatile and can be used in a wide range of applications such as:

  • Power management in portable devices
  • Battery chargers
  • Automotive systems
  • Industrial control systems
  • Telecommunication equipment

With its high level of precision and low power consumption, the INA199B3RSWT from Texas Instruments is an excellent choice for designers looking for a reliable current measurement solution. Its robust design and ease of use make it a go-to component for a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.8616
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.3309
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.2326
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9872 $59.2320
140+ $0.8100 $113.4000
215+ $0.7847 $168.7105
295+ $0.7594 $224.0230
385+ $0.7340 $282.5900
515+ $0.6581 $338.9215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,109 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess