EN
  • EN
  • DE

INA200AIDGKT

Part No INA200AIDGKT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3.5% 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Voltage - Input -16 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1045489-INA200AIDGKT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Automotive, Power Management, Maintenance & Repair
Ultra Librarian 3D Model Ultra Librarian INA200AIDGKT CAD Model

Description

Product Overview: Texas Instruments INA200AIDGKT

The INA200AIDGKT from Texas Instruments is a high-precision, current-sensing amplifier integrated circuit designed for a wide range of applications requiring accurate current measurement. This innovative product combines the functionality of a current shunt monitor, voltage output amplifier, and overcurrent comparator, making it an essential component for power management systems.

With its small MSOP-8 package, the INA200AIDGKT is ideal for space-constrained applications, ensuring a compact footprint while delivering high performance. The device operates over a common-mode voltage range from -16V to +80V, catering to systems with varying power supply levels. This feature is particularly beneficial for battery-powered devices and automotive applications where voltage levels can fluctuate significantly.

The INA200AIDGKT offers a high accuracy with a maximum input offset voltage of just 500 µV, which allows for precise current measurement without significant signal loss. Its wide bandwidth of up to 500 kHz enables the device to respond quickly to changes in current flow, which is crucial for real-time monitoring and control systems. Additionally, the device boasts a low quiescent current, making it suitable for power-sensitive applications.

One of the standout features of the INA200AIDGKT is its integrated comparator, which provides an overcurrent protection mechanism. This functionality enables the device to trigger a protective response when the current exceeds a predefined threshold, thereby preventing damage to the system. The threshold level can be set by the user with an external reference voltage, offering flexibility in different application scenarios.

Overall, the INA200AIDGKT from Texas Instruments is a versatile and reliable solution for current sensing in industrial systems, power supplies, battery management, overcurrent protection circuits, and any other application where precise current monitoring is required. Its integration of multiple functions into a single chip simplifies design and reduces component count, which can lead to cost savings and improved reliability in the final product.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $4.7754
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8440
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $1.2610
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8564 $50.1228
58+ $1.7390 $100.8620
90+ $1.6802 $151.2180
128+ $1.5627 $200.0256
167+ $1.5040 $251.1680
208+ $1.4452 $300.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess