EN
  • EN
  • DE

INA2128U/1KG4

Part No INA2128U/1KG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 2 CIRCUIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Instrumentation Amplifier 2 Circuit - 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name INA2128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number INA2128U/1KE4, INA2128U/1KE4-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921193-INA2128U/1KG4
Ultra Librarian 3D Model Ultra Librarian INA2128U/1KG4 CAD Model

Description

Product Overview: INA2128U/1KG4

The INA2128U/1KG4 is a high-performance, precision instrumentation amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is tailored for a broad range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems, where high accuracy and stability are paramount.

Key Features

  • Dual Channel: The INA2128U/1KG4 features a dual-channel architecture, allowing for simultaneous signal amplification across two independent paths, making it ideal for differential signal processing tasks.
  • Low Offset Voltage: With a low offset voltage, this instrumentation amplifier ensures high accuracy in signal amplification, minimizing error and drift over time and temperature.
  • High Common-Mode Rejection Ratio (CMRR): The device boasts an impressive CMRR, which makes it capable of rejecting common-mode noise and interference, ensuring signal integrity even in electrically noisy environments.
  • Wide Supply Range: It operates on a wide supply range, accommodating various application needs and simplifying power supply design.
  • Low Power Consumption: Designed with power efficiency in mind, the INA2128U/1KG4 consumes low power, making it suitable for battery-powered and portable applications.

Product Specifications

  • Package Type: The INA2128U/1KG4 comes in a SOIC-16 package, providing a compact form factor suitable for space-constrained applications.
  • Operating Temperature: It is designed to operate over a wide temperature range, ensuring reliability and performance across diverse environmental conditions.
  • RoHS Compliant: This product is RoHS compliant, adhering to environmental standards and regulations for electronic components.

Applications

The INA2128U/1KG4 is versatile and can be used in multiple applications, including:

  • Precision analog-to-digital converter (ADC) front-ends
  • Bridge amplifiers for pressure and strain gauges
  • Thermocouple amplifiers
  • Battery-powered instrumentation

With its combination of dual-channel operation, high precision, and low power consumption, the INA2128U/1KG4 from Texas Instruments stands out as an excellent choice for designers looking to enhance the performance of their electronic systems while maintaining stringent power and space requirements.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.4173 $54.8346
5+ $22.4963 $112.4815
7+ $21.7933 $152.5531
10+ $21.0903 $210.9030
13+ $20.3873 $265.0349
17+ $18.2782 $310.7294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 211 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess