EN
  • EN
  • DE

INA2133U/2K5

Part No INA2133U/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 14SOIC  /  Differential Amplifier 1 Circuit 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Amplifier Type Differential
Number of Circuits 1
Slew Rate 5V/µs
-3db Bandwidth 1.5 MHz
Voltage - Input Offset 150 µV
Current - Supply 950µA
Current - Output / Channel 32 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number INA2133
Other Names INA2133U/2K5R
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260459-INA2133U/2K5
Ultra Librarian 3D Model Ultra Librarian INA2133U/2K5 CAD Model

Description

Overview of Texas Instruments INA2133U/2K5

The INA2133U/2K5 is a high-quality instrumentation amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision amplifier is an integral component in a wide range of electronic applications, including medical instrumentation, industrial process controls, and battery monitoring systems. Its key features make it a versatile and reliable choice for engineers and designers looking for accurate signal amplification in their circuits.

Key Features

  • High Accuracy: The INA2133U/2K5 boasts a low offset voltage and low offset drift over temperature, ensuring a high degree of accuracy in signal amplification.
  • Wide Supply Range: This device operates on a supply range from ±2.25V to ±18V, making it suitable for a variety of power environments and applications.
  • Low Noise: With its low noise density, the INA2133U/2K5 is an excellent choice for applications that require minimal signal interference.
  • Dual-Channel: The dual-channel configuration allows for simultaneous measurement of two separate signals, which is beneficial for differential signal applications.
  • High Common-Mode Rejection: The device features a high common-mode rejection ratio (CMRR), which is critical for reducing noise and interference from common-mode voltage signals.
  • Small Package: Housed in a small SOIC-16 package, the INA2133U/2K5 saves valuable board space without compromising on performance.

Applications

The INA2133U/2K5 is engineered to meet the demands of a variety of precision applications. Its dual-channel design is particularly useful in situations where two signals need to be amplified simultaneously with high accuracy. Some common applications include:

  • Test and measurement equipment
  • Industrial process controls
  • Strain gauge amplifiers
  • Bridge amplifiers
  • Medical instrumentation
  • Battery-powered devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the INA2133U/2K5 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications. With Texas Instruments' expertise in analog IC design, the INA2133U/2K5 is a product that engineers can trust for their critical signal amplification needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess