EN
  • EN
  • DE

INA213BIDCKR

Part No INA213BIDCKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SC70-6 / Voltage Output, High or Low Side Measurement, Bi-Directional Zerø-Drift Series Current-Shunt Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.4V/μs
Gain Bandwidth Product 14kHz
Current - Input Bias 28μA
Voltage - Input Offset 5μV
Current - Supply 65μA
Voltage - Supply, Single/Dual (±) 2.7V ~ 26V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Part Number Series INA213
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812456-INA213BIDCKR
Ultra Librarian 3D Model Ultra Librarian INA213BIDCKR CAD Model

Description

Product Overview: INA213BIDCKR from Texas Instruments

The INA213BIDCKR is a high-precision, voltage-output, current-shunt monitor from Texas Instruments (TI), designed to measure the drop across shunts at common-mode voltages from -0.3V to +26V, independent of the supply voltage. This particular model comes in an SC-70/SOT-323 package, which is known for its compact footprint and is suitable for space-constrained applications.

With an impressive quiescent current of just 50 µA, the INA213BIDCKR is optimized for power-sensitive systems. This low power consumption makes it an ideal choice for battery-operated equipment. The device boasts a wide input common-mode voltage range, ensuring versatility in various use cases, from industrial to automotive and consumer electronics.

One of the standout features of the INA213BIDCKR is its accuracy. It offers an error of less than 1% over the entire temperature range, which is critical for precise current measurement applications. The device is capable of sensing drops across shunts at full-scale voltages of 100 mV to 500 mV, providing flexibility in the selection of shunt resistors.

The INA213BIDCKR also features a gain of 50 V/V, which allows for small-signal differential voltage amplification. This is particularly useful when dealing with low voltage drops across shunt resistors, as it ensures that the output remains within a readable range for analog-to-digital converters or other monitoring circuits.

This current-shunt monitor is designed with ease of use in mind. It has a simple two-terminal input that connects directly across the shunt resistor. Additionally, the output is directly connected to a measurement or control system without the need for complex circuitry. TI's INA213BIDCKR is also RoHS compliant, adhering to environmental standards and regulations.

Overall, the INA213BIDCKR from Texas Instruments is a robust and reliable solution for current measurement in a wide array of applications. Its high accuracy, low power consumption, and compact form factor make it an excellent choice for designers looking to incorporate current sensing capabilities into their systems with minimal impact on the overall size and power budget.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess