EN
  • EN
  • DE

INA214BIRSWT

Part No INA214BIRSWT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 10UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Sense Amplifier Circuit - 10-UQFN (1.8x1.4)
Manufacturer Texas Instruments
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-UFQFN
Case / Package 10-UQFN (1.8x1.4)
Family Name INA214
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-INA214BIRSWTTR, 296-INA214BIRSWTCT, 296-INA214BIRSWTDKR, INA214BIRSWT-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874597-INA214BIRSWT
Ultra Librarian 3D Model Ultra Librarian INA214BIRSWT CAD Model

Description

Overview of Texas Instruments INA214BIRSWT

The INA214BIRSWT from Texas Instruments is a high-precision, low-power, zero-drift instrumentation amplifier designed for a wide range of applications, including medical, industrial, automotive, and consumer electronics. This device offers an excellent combination of accuracy, reliability, and versatility, making it an ideal choice for any application requiring precise signal amplification.

Key Features

  • Zero-Drift Architecture: The INA214BIRSWT features a zero-drift topology that ensures high stability over time and temperature, minimizing offset drift and providing consistent performance.
  • Low Power Consumption: With its low quiescent current, the INA214BIRSWT is optimized for energy-sensitive applications, extending the life of battery-powered devices.
  • High Accuracy: The device offers high accuracy with a gain error of only 0.1% (max) and low input offset voltage, which is crucial for precision measurement systems.
  • Wide Supply Range: It operates from a single supply voltage ranging from 1.8V to 5.5V, accommodating a variety of power sources and system requirements.
  • Adjustable Gain: Gain can be easily configured with external resistors, allowing users to tailor the amplifier's performance to specific application needs.
  • Small Package: The INA214BIRSWT comes in a compact UQFN-10 package, which is space-efficient and suitable for space-constrained applications.

Applications

The INA214BIRSWT is versatile and can be used in a multitude of applications. Some of the typical applications include:

  • Current sensing in battery management systems
  • Portable medical devices
  • Industrial process controls
  • Automotive safety and infotainment systems
  • Precision low-side or high-side current measurements

Conclusion

With its exceptional accuracy, low power consumption, and zero-drift capability, the INA214BIRSWT from Texas Instruments stands out as a robust solution for any application requiring reliable signal amplification. Its ability to operate across a wide voltage range, coupled with its compact form factor, makes it an adaptable component for both existing and new designs. Whether used in the rigorous environment of industrial control systems or the sensitive realm of medical devices, the INA214BIRSWT delivers performance that designers and engineers can trust.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2575 $52.1200
38+ $2.6729 $101.5702
58+ $2.5893 $150.1794
80+ $2.5058 $200.4640
104+ $2.4223 $251.9192
139+ $2.1717 $301.8663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess