EN
  • EN
  • DE

LM2673SX-ADJ

Part No LM2673SX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2673 SIMPLE SWITCHER 3A Step-Down Voltage Regulator with Adjustable Current | IC REG BUCK ADJ 3A TO263-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 37V
Output Current 3A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2673
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1197736-LM2673SX-ADJ
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Family Name LM2673
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2673SX-ADJ CAD Model

Description

Product Overview: LM2673SX-ADJ from Texas Instruments

The LM2673SX-ADJ is a high-efficiency, step-down voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This adjustable version of the LM2673 series is capable of driving a 3A load with excellent line and load regulation. The device is particularly suitable for applications requiring a high-efficiency power conversion with a low dropout voltage.

Key Features

  • Adjustable Output Voltage: The LM2673SX-ADJ offers an adjustable output voltage range, which allows for a high degree of flexibility in customizing the output for specific requirements. This is achieved through the use of external resistors to set the desired voltage level.
  • High Efficiency: With an efficiency of up to 92%, this regulator ensures minimal heat generation and energy loss, making it ideal for power-sensitive applications.
  • Simple Switcher® Design: The LM2673SX-ADJ incorporates TI's Simple Switcher® concept, which simplifies the design and layout process, allowing for easy and quick implementation.
  • Integrated Features: The device includes a variety of integrated features such as a fixed frequency oscillator, a precision reference, and a high-speed error amplifier. These components contribute to a stable and reliable power supply.
  • Thermal Shutdown and Current Limit Protection: Safety features such as thermal shutdown and current limit protection are built into the LM2673SX-ADJ to protect the device and the system from excessive temperatures and overcurrent conditions.

Applications

The LM2673SX-ADJ is versatile and can be used in a wide range of applications, including:

  • Efficient pre-regulator for linear regulators
  • On-board power supplies for computers and computer peripherals
  • Industrial power systems
  • Portable electronic devices
  • Adjustable power supplies

Package and Availability

This regulator is available in a small surface-mount package, specifically the TO-263 package, which is suitable for space-constrained applications. The LM2673SX-ADJ is part of Texas Instruments' reliable and long-standing product portfolio, ensuring availability and support for your design needs.

Overall, the LM2673SX-ADJ from Texas Instruments is an excellent choice for designers looking for a robust, highly efficient, and adjustable voltage regulator capable of delivering a significant amount of current while maintaining stability and accuracy in power delivery.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6980 $50.9400
63+ $1.5905 $100.2015
98+ $1.5368 $150.6064
140+ $1.4293 $200.1020
182+ $1.3756 $250.3592
227+ $1.3218 $300.0486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,645 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess