EN
  • EN
  • DE

INA2181A3QDGSRQ1

Part No INA2181A3QDGSRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INA2181-Q1 AEC-Q100, DUAL CHANNE  /  Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Amplifier Type Current Sense
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 150 kHz
-3db Bandwidth 150 kHz
Current - Input Bias 75 µA
Voltage - Input Offset 100 µV
Current - Supply 356µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Other Names 2156-INA2181A3QDGSRQ1-296
Standard Package 1
Win Source Part Number 961511-INA2181A3QDGSRQ1
Ultra Librarian 3D Model Ultra Librarian INA2181A3QDGSRQ1 CAD Model

Description

Product Overview: INA2181A3QDGSRQ1

The INA2181A3QDGSRQ1 is a high-precision, automotive-grade current-sense amplifier designed and manufactured by Texas Instruments. This advanced component is tailored for current measurement applications in modern automotive and industrial systems, where accuracy and reliability are paramount.

Key Features

  • Dual-Channel Amplifier: Features two independent channels, which allow for simultaneous sensing of two separate current paths, enhancing system monitoring and control.
  • High Accuracy: Offers a precision amplification with low offset voltage and low gain error, ensuring accurate current measurements for critical applications.
  • Wide Common-Mode Range: Capable of operating across a broad common-mode voltage range, making it suitable for applications with varying voltage levels.
  • Low Power Consumption: Optimized for energy efficiency, which is crucial for battery-powered systems and for reducing overall power consumption in automotive applications.
  • Robust Design: Built to withstand the harsh conditions typical of automotive environments, including exposure to high temperatures and vibrations.
  • Qualified for Automotive Applications: Meets the stringent AEC-Q100 standards for automotive qualification, ensuring reliability and performance under extreme conditions.

Applications

The INA2181A3QDGSRQ1 is ideal for a variety of applications, including:

  • Automotive battery management systems
  • Motor control units
  • Power management modules
  • Overcurrent protection systems

Package and Availability

This current-sense amplifier is available in a compact, surface-mount package, ensuring ease of integration into printed circuit board designs. The package is designed to meet the space constraints of modern electronic assemblies while providing excellent thermal performance.

For detailed specifications, sample requests, and ordering information, please refer to the Texas Instruments official website or contact an authorized distributor. Utilizing the INA2181A3QDGSRQ1 in your designs can greatly enhance system accuracy, efficiency, and reliability, particularly in demanding automotive environments.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7080 $53.1000
175+ $0.5810 $101.6750
270+ $0.5628 $151.9560
370+ $0.5447 $201.5390
475+ $0.5265 $250.0875
640+ $0.4720 $302.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168,455 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess