EN
  • EN
  • DE

INA219AIDCNRG4

Part No INA219AIDCNRG4
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1% SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 0 V to 26 V
Output Current 10mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 082536-INA219AIDCNRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA219AIDCNRG4 CAD Model

Description

The INA219AIDCNRG4 is a high-quality product from the globally recognized technology company, Texas Instruments.

  • Features: I2C-compatible, bi-directional current and power monitor
  • Common Mode Voltage Range: 0V to 26V
  • Accuracy: High-accuracy readings with a maximum error of less than 1%
  • Feature: Programmable calibration register
  • Feature: Communicate via an I2C-compatible interface
  • Features: Programmable address
  • Package: Compact, space-saving package
  • Compliance: RoHS compliant, free from lead, bromine and antimony

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Texas Instruments
IC CURRENT MONITOR 3.5% 8VSSOP
Lowest to $1.9424
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $3.8203

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8079 $52.5135
135+ $0.7567 $102.1545
210+ $0.7312 $153.5520
295+ $0.6800 $200.6000
385+ $0.6545 $251.9825
480+ $0.6289 $301.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 191,110 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess