EN
  • EN
  • DE

INA237AIDGSR

Part No INA237AIDGSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 10VSSOP / Current Sense Amplifier 1 Circuit 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Current - Input Bias 100 pA
Voltage - Input Offset 15 µV
Current - Supply 640µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-INA237AIDGSRDKR,296-INA237AIDGSRTR,296-INA237AIDGSRCT
Standard Package 2,500
Win Source Part Number 1191619-INA237AIDGSR
Ultra Librarian 3D Model Ultra Librarian INA237AIDGSR CAD Model

Description

Introducing the INA237AIDGSR from Texas Instruments

The INA237AIDGSR is a state-of-the-art current sense amplifier brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This precision amplifier is part of TI's extensive portfolio of high-performance integrated circuits designed to cater to a wide array of power management applications.

Encased in a compact VSSOP-10 package, the INA237AIDGSR boasts a bidirectional, high-side current sensing capability, which allows for the precise measurement of current in both charging and discharging states of a battery. This makes it an ideal choice for battery management systems, power supply monitoring, and overcurrent protection circuits in various electronic devices.

With an input common-mode voltage range from 2.7V to 5.5V, the INA237AIDGSR can accommodate a broad spectrum of power rails, ensuring versatility across different platforms. Its precision is further enhanced by a low offset voltage of 10 µV (max) and gain error of 0.1% (max), ensuring accurate current measurement even at low current levels.

The INA237AIDGSR also features an integrated 12-bit analog-to-digital converter (ADC) that enables digital output through an I2C interface, simplifying the integration with microcontrollers and digital systems. This ADC has a programmable sample rate up to 3.5 kSPS, allowing for real-time current monitoring that is critical in fast-changing load conditions.

Moreover, the device includes a programmable alert function that can notify the host controller in the event of an overcurrent condition, thus providing an additional layer of protection for sensitive components. The INA237AIDGSR also supports averaging, which can be used to reduce the impact of noise and transient signals on the current measurement, resulting in more stable readings.

Overall, the INA237AIDGSR from Texas Instruments is a robust and reliable solution for anyone looking to incorporate precise current sensing into their design. Its combination of high accuracy, digital output capabilities, and programmable features make it a versatile and essential component for power management applications across a wide range of industries.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8874 $56.6220
65+ $1.5486 $100.6590
100+ $1.5002 $150.0200
140+ $1.4518 $203.2520
180+ $1.4035 $252.6300
240+ $1.2583 $301.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,670 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess