EN
  • EN
  • DE

INA240A1QPWRQ1

Part No INA240A1QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier 1 Circuit
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Zero-Drift
Package Reel - TR
Family Name INA240
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number INA240A1QPWRQ1-ND, 296-50472-1, 296-50472-2, 296-50472-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848470-INA240A1QPWRQ1
Ultra Librarian 3D Model Ultra Librarian INA240A1QPWRQ1 CAD Model

Description

Overview of Texas Instruments INA240A1QPWRQ1

The INA240A1QPWRQ1 is a precision automotive current sense amplifier from Texas Instruments (TI), designed to offer high accuracy and performance in a wide range of applications. This device is part of the industry-leading portfolio of automotive products from TI, specifically engineered to meet the stringent requirements of automotive systems.

Key Features

  • High Accuracy: The INA240A1QPWRQ1 provides a gain error of only ±0.1%, ensuring precise current measurement across the operating range.
  • Wide Common-Mode Range: With a common-mode voltage range of -4V to +80V, it is ideal for high-side current sensing in systems that experience large voltage swings or are subject to high voltage transients.
  • Low Offset Voltage: A low offset voltage minimizes error in current measurement, which is crucial for applications requiring high precision.
  • High Bandwidth: This amplifier offers a bandwidth of up to 350 kHz, making it suitable for monitoring fast-changing currents.
  • Enhanced Robustness: The device is designed to withstand automotive environments, featuring an operating temperature range of -40°C to +125°C and protection against transients and over-temperature conditions.
  • Automotive Qualification: The INA240A1QPWRQ1 is qualified for automotive applications, complying with the AEC-Q100 standard for reliability.

Applications

The INA240A1QPWRQ1 is versatile and can be used in various automotive applications, including:

  • Battery management systems
  • Motor control
  • Overcurrent protection
  • Power management
  • Energy metering

Package and Availability

The INA240A1QPWRQ1 is available in a compact, 16-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-constrained applications. This package is also designed to facilitate easy PCB layout and assembly in high-density circuit designs.

With its combination of precision, robustness, and versatility, the INA240A1QPWRQ1 from Texas Instruments is an excellent choice for automotive and other high-reliability current sensing applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,750 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess