Product Overview: INA280A1IDCKR
The INA280A1IDCKR is a precision, bidirectional current-sense amplifier from Texas Instruments (TI), designed to monitor power supply and consumption in a wide array of applications. This high-accuracy device is particularly suited for industrial, automotive, and telecommunications equipment, where precise current measurement is critical for performance and efficiency.
Key Features
- High Accuracy: The INA280A1IDCKR offers an impressive accuracy level, which is essential for systems that rely on precise current-sensing capabilities.
- Wide Common-Mode Range: It operates over a common-mode voltage range of -0.3V to +26V, making it versatile for various operating environments.
- Low Offset: A low voltage offset allows for more accurate readings, reducing the error in current measurements.
- High Bandwidth: With a bandwidth of up to 850 kHz, this device can handle high-speed signals, which is perfect for fast-switching applications.
- Quiescent Current: The INA280A1IDCKR is designed for efficiency, with a low quiescent current that minimizes power consumption when the device is in operation.
Applications
- Power management in industrial systems
- Automotive battery management systems
- Telecommunication equipment monitoring
- Overcurrent and load drop detection
- Energy metering and solar power inverters
Product Specifications
| Parameter |
Value |
| Supply Voltage |
2.7V to 5.5V |
| Operating Temperature |
-40°C to +125°C |
| Package |
SC-70 (6) |
| Gain Options |
20 V/V, 50 V/V, 100 V/V, 200 V/V |
The INA280A1IDCKR is available in a small SC-70 package, which is ideal for space-constrained applications. Its robust design ensures reliable performance under a wide range of temperatures and supply voltages, making it a versatile choice for current sensing solutions.