INA293A2IDBVT: A High-Precision, Low-Power Current Sense Amplifier from Texas Instruments
The INA293A2IDBVT from Texas Instruments is a high-precision, low-power current sense amplifier that can measure currents from 4μA to 200mA with an accuracy of 0.1%. It is available in a small SOT-23-5 package, making it ideal for space-constrained applications.
The INA293A2IDBVT has a wide input voltage range of -4V to 110V, making it suitable for use in a variety of applications, including automotive, industrial, and consumer electronics. It also has a high bandwidth of 1.3MHz, which allows it to accurately measure fast-changing currents.
The INA293A2IDBVT is very easy to use. It has a single input and a single output. The input voltage is connected to the current sense resistor, and the output voltage is connected to an analog-to-digital converter (ADC). The ADC then converts the output voltage to a digital value, which can be read by a microcontroller or other digital device.
The INA293A2IDBVT is ideal for a wide variety of applications, including:
Automotive: Battery monitoring, current monitoring for electric motors and actuators, and other automotive applications.
Industrial: Motor control, process control, and other industrial applications.
Consumer electronics: Battery monitoring, power management, and other consumer electronics applications.
Here are some of the key features and benefits of the INA293A2IDBVT:
High precision: 0.1% accuracy over a wide input voltage range.
Low power consumption: 1.5mA supply current.
Wide input voltage range: -4V to 110V.
High bandwidth: 1.3MHz.
Small package: SOT-23-5.
Here are some examples of how the INA293A2IDBVT can be used:
Automotive: The INA293A2IDBVT can be used to monitor the current of an electric motor in an electric vehicle. This information can be used to control the motor and ensure that it is operating efficiently.
Industrial: The INA293A2IDBVT can be used to monitor the current of a motor in a factory automation system. This information can be used to prevent the motor from overheating and to ensure that it is operating properly.
Consumer electronics: The INA293A2IDBVT can be used to monitor the current of the battery in a smartphone. This information can be used to estimate the remaining battery life and to extend the battery life by adjusting the power consumption of the smartphone.
Overall, the INA293A2IDBVT is a versatile and high-performance current sense amplifier that is ideal for a wide variety of applications.