EN
  • EN
  • DE

INA4180A1QPWRQ1

Part No INA4180A1QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 14TSSOP / Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 350 kHz
-3db Bandwidth 350 kHz
Current - Input Bias 100 nA
Voltage - Input Offset 100 µV
Current - Output / Channel 8 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number INA4180
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-51184-6,296-51184-2,INA4180A1QPWRQ1-ND,296-51184-1
Standard Package 2,000
Win Source Part Number 1321061-INA4180A1QPWRQ1
Ultra Librarian 3D Model Ultra Librarian INA4180A1QPWRQ1 CAD Model

Description

The INA4180A1QPWRQ1 is a state-of-the-art automotive, quad-channel, voltage-output current-sense amplifier designed and manufactured by Texas Instruments. This high-precision device is specifically engineered to meet the rigorous standards of the automotive industry and is qualified for use in a variety of vehicular applications, ranging from power management to battery monitoring systems.

Key Features

  • Quad-Channel Amplifier: This device integrates four independent current-sense amplifiers in one package, allowing for compact and efficient designs.
  • High Accuracy: With a precision offset voltage and gain error, the INA4180A1QPWRQ1 ensures accurate current measurement, which is critical for system performance and safety.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range, accommodating varying operating conditions found in automotive environments.
  • Low Power Consumption: The device is optimized for low power consumption, which is essential for reducing the overall energy footprint of the automotive system it is integrated into.
  • Robust Design: Built to withstand the harsh conditions of automotive applications, it features over-temperature and electrostatic discharge (ESD) protection mechanisms.

Applications

The INA4180A1QPWRQ1 is ideal for a variety of automotive applications, including but not limited to:

  • Battery management systems
  • Motor control
  • Power management modules
  • Overcurrent and undercurrent detection

Quality and Reliability

As a Q1-qualified product from Texas Instruments, the INA4180A1QPWRQ1 adheres to the highest quality standards, ensuring reliability and performance even under the most demanding conditions. It is designed to meet the ISO 26262 standard, which is a requirement for automotive safety-related systems.

Package and Availability

The device is available in a TSSOP (Thin Shrink Small Outline Package) and is optimized for space-constrained applications. For pricing, samples, and ordering information, customers can visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP
Lowest to $1.9645
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7460 $152.9300
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,401 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess