EN
  • EN
  • DE

ISO121G

Part No ISO121G
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp ISOL Amp Single ±18V 16-Pin SBCDIP Tube / Precision Low Cost ISOLATION AMPLIFIER | IC OPAMP ISOLATION 1 CIRC 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Isolation
Slew Rate 2V/μs
-3db Bandwidth 60kHz
Voltage - Input Offset 10mV
Supply Current 4mA
Current - Output / Channel 15mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 18V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-CDIP , 16 Leads
Supplier Device Package 16-CDIP
Family Part Number ISO121
Manufacturer Pack Quantity 9
MSL Level 1 (Unlimited)
Win Source Part Number 1190589-ISO121G
Manufacturer Homepage www.ittcannon.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ISO121
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ISO121G CAD Model

Description

Introducing the ISO121G Isolated Amplifier from Texas Instruments

The ISO121G is a high-precision isolated amplifier designed by Texas Instruments, engineered to offer both reliable electrical isolation and exceptional signal integrity. This innovative product is a cornerstone in applications that require isolation for both safety and performance reasons, such as industrial automation, medical equipment, and green energy solutions.

Key Features

  • High Isolation Voltage: The ISO121G provides an impressive isolation voltage of 1500 Vrms, ensuring that signal and ground loops are effectively broken, thereby protecting sensitive equipment and users from high voltage transients.
  • High Accuracy: With a nonlinearity specification of ±0.010%, this amplifier guarantees precise signal amplification, making it ideal for critical measurement and monitoring tasks.
  • Low Offset Voltage: The device boasts a low offset voltage, which minimizes errors in signal processing and enhances the overall accuracy of the system.
  • Wide Bandwidth: The ISO121G offers a bandwidth of 100 kHz, which is suitable for a variety of high-speed applications, ensuring that signals are transmitted with minimal delay.
  • Robust Electromagnetic Compatibility (EMC): This amplifier is designed to withstand harsh industrial environments, offering excellent immunity to electromagnetic interference (EMI).

Applications

The versatility of the ISO121G makes it an essential component in a wide array of applications. It is particularly useful in:

  • Industrial process controls
  • Data acquisition systems
  • Test and measurement equipment
  • Medical monitoring devices
  • Renewable energy systems

Design and Integration

Equipped with a compact 16-pin SOIC package, the ISO121G is designed for easy integration into existing and new designs. Its pin compatibility with other devices in the industry allows for seamless upgrades and design scalability. Texas Instruments provides extensive technical support, including datasheets, reference designs, and simulation tools, to facilitate the design process and speed up time-to-market.

With the ISO121G, Texas Instruments continues to demonstrate its commitment to providing advanced solutions that meet the growing demands for electrical isolation in complex electronic systems. Its combination of high isolation, accuracy, and robustness makes it an excellent choice for engineers looking to enhance system safety and reliability.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
OPA892DR
Lowest to $7.8583
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $233.2168 $233.2168
2+ $209.0909 $418.1818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess