EN
  • EN
  • DE

ISO122U

Part No ISO122U
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Lowest Cost ISOLATION AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Isolation
Number of Circuits 1
SR - Slew Rate 2 V/μs
-3db Bandwidth 50kHz
Voltage - Input Offset 20mV
Operating Supply Current 5mA
Output Current per Channel 15mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width) 8 Leads
Manufacturer Package 8-SOIC
Win Source Part Number 1190591-ISO122U
Manufacturer Homepage www.ti.com
Family Name ISO122
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Metering, Motor Drive & Control, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian ISO122U CAD Model

Description

The ISO122U is a high-performance isolation amplifier developed by Texas Instruments, designed to offer reliable and precise voltage isolation. With its state-of-the-art technology, the ISO122U ensures that signals are transmitted accurately across a galvanic isolation barrier, making it an ideal choice for critical applications in industrial, medical, and other systems where isolation is a necessity.

Key Features

  • High Accuracy: The ISO122U boasts a low nonlinearity of 0.01% max at G = 100, ensuring high precision in signal amplification.
  • High Isolation Voltage: It offers a 1500Vrms of isolation voltage, providing a robust barrier against high voltage spikes and surges.
  • Low Offset Voltage: A low offset voltage of 50µV max and low offset drift of 0.5µV/°C max contribute to the amplifier's stable performance over temperature variations.
  • Bipolar Operation: The device supports a wide input signal range, making it suitable for both unipolar and bipolar input signals.
  • High Bandwidth: With a bandwidth of up to 100kHz, the ISO122U can handle a broad range of signal frequencies without compromising the integrity of the signal.
  • Robust Packaging: Available in an 8-pin plastic DIP and 16-pin SOIC, the ISO122U is designed for easy integration into a variety of circuit designs.
  • Single Supply Operation: It can operate from a single +4.5V to +36V power supply or a dual ±4.5V to ±18V power supply, providing flexibility in power design.

Applications

The ISO122U is versatile and can be deployed in numerous applications that require accurate signal isolation, such as:

  • Data acquisition systems
  • Ground loop elimination
  • Industrial process controls
  • Test equipment
  • Motor control feedback systems
  • Medical equipment

With its exceptional performance and reliability, the ISO122U from Texas Instruments stands out as a premier solution for designers looking to maintain signal integrity across isolated interfaces.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9083 $62.7249
6+ $19.5850 $117.5100
8+ $18.9234 $151.3872
12+ $17.6000 $211.2000
15+ $16.9384 $254.0760
19+ $16.2767 $309.2573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,251 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess