EN
  • EN
  • DE

PCA9527DP,118

Part No PCA9527DP,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 10TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 8pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 10-TSSOP
Win Source Part Number 124987-PCA9527DP,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9527DP,118 CAD Model

Description

Introducing the PCA9527DP,118 by NXP Semiconductors

Unlock the potential of your embedded systems with the PCA9527DP,118, a robust I²C-bus repeater from the trusted NXP Semiconductors. This IC is designed to provide two-way voltage-level translation with true open-drain outputs, making it an indispensable component for systems requiring multi-voltage I²C-bus communications.

The PCA9527DP,118 is engineered to extend the reach of I²C-bus signals through capacitive buffering, allowing for longer bus lengths and more connected devices. Its ability to isolate bus capacitance and provide bidirectional voltage level translation between different logic levels (from 0.9V to 5.5V) makes it highly versatile for a wide range of applications.

Encased in a compact TSSOP-8 package, this I²C-bus repeater is not only space-efficient but also offers a footprint that is easy to integrate into your existing designs. The device features a fixed 4.7kΩ pull-up resistor on the upstream side, simplifying your design process by reducing external component requirements.

Key features of the PCA9527DP,118 include:

  • Voltage Level Shifting: Seamless translation between different voltage levels ensures compatibility across diverse I²C devices and systems.
  • Extended Bus Capability: With its powerful signal buffering, the PCA9527DP,118 allows for extended bus length and a greater number of connected devices.
  • Lock-up Free Operation: A unique design prevents the device from locking up the I²C-bus, ensuring reliable communication even if the bus is stuck in a low state.
  • High Noise Immunity: The inclusion of a noise-filtering function on the SDA and SCL lines minimizes the effects of system noise, providing a stable I²C-bus environment.

Whether you're developing consumer electronics, automotive systems, or industrial controls, the PCA9527DP,118 is an excellent choice for ensuring robust, reliable I²C-bus communication across various voltage levels. Its ease of use, coupled with NXP's reputation for quality and performance, makes it a go-to component for engineers and designers alike.

Choose the PCA9527DP,118 for your next project and experience the difference that precision engineering and advanced features can make in your I²C-bus applications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7594 $52.7820
70+ $1.4437 $101.0590
110+ $1.3985 $153.8350
150+ $1.3534 $203.0100
195+ $1.3083 $255.1185
260+ $1.1730 $304.9800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,470 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess