EN
  • EN
  • DE
  • IT

ISO15

Part No ISO15
Manufacturer Texas Instruments
Description ISOLATED 3.3-V FULL AND HALF-DUPLEX RS-485 TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1190594-ISO15
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO15 CAD Model

Description

The ISO15 from Texas Instruments is a high-performance, isolated RS-485 transceiver designed to provide robust communication in industrial environments. This device integrates a bi-directional differential bus transceiver and an integrated transformer driver to facilitate isolation between the bus line and the local logic. With its isolation feature, the ISO15 enhances system reliability by protecting against noise, ground loops, and surges, making it an ideal choice for industrial automation, motor control, and network communication applications.

Key Features

  • Integrated Isolation: The ISO15 comes with a built-in isolation barrier, capable of withstanding up to 2500 Vrms for 1 minute per UL 1577. This feature provides safety and robustness against high voltage spikes and common-mode noise.
  • High-Speed Data Transmission: It supports data rates up to 20 Mbps, allowing for high-speed communication suitable for modern industrial protocols.
  • Extended Common-Mode Range: The device operates over a common-mode voltage range of -7V to +12V, which exceeds the requirements of the RS-485 standard, ensuring reliable data transmission even in electrically noisy environments.
  • Low Power Consumption: With a low quiescent current, the ISO15 is optimized for energy-efficient operation, which is critical for power-sensitive applications.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects against overheating and ensures long-term reliability.

Applications

  • Industrial Automation and Control Systems
  • Building Automation and HVAC Control
  • Networked Communication Systems
  • Motor Drives and Inverters
  • Fieldbus Networks

The ISO15 transceiver is housed in a compact, 16-pin SOIC package that is easy to integrate into existing designs. With its combination of high isolation, robust performance, and low power consumption, the ISO15 from Texas Instruments stands out as a superior solution for challenging industrial communication tasks.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3562 $57.0554
41+ $2.7537 $112.9017
63+ $2.6677 $168.0651
87+ $2.5816 $224.5992
113+ $2.4956 $282.0028
151+ $2.2374 $337.8474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess