EN
  • EN
  • DE

ISO3086DW

Part No ISO3086DW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DG ISO 2.5KV RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 20Mbps
Supply Voltage - Operating 3.15 V to 5.5 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 131324-ISO3086DW
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, HVAC
Ultra Librarian 3D Model Ultra Librarian ISO3086DW CAD Model

Description

The ISO3086DW is a high-performance, robust product designed and manufactured by Texas Instruments, a global semiconductor company that operates in over 30 countries.

  • Type: Isolated 5-V full-duplex RS-485 transceiver
  • Compliance: Meets ANSI TIA/EIA-485 and ISO 8482:1987(E) standards
  • Feature: Isolation barrier
  • Data Rates: Supports data rates up to 1 Mbps
  • Supply: Operates from a single 5-V supply
  • Temperature Range: -40°C to +85°C
  • Package: Compact 16-pin SOIC (DW)
  • Power Efficiency: Low power consumption
  • Feature: Fail-safe features

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4149 $56.5960
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,307 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess