EN
  • EN
  • DE

ISO5452DWR

Part No ISO5452DWR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 5.7KV GATE DRVR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features 2.7A, 5.5A Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO5452
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43152-6, 296-43152-2, 296-43152-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844538-ISO5452DWR
Ultra Librarian 3D Model Ultra Librarian ISO5452DWR CAD Model

Description

Overview of Texas Instruments ISO5452DWR

The Texas Instruments ISO5452DWR is a high-performance, robust digital isolator designed to offer outstanding signal integrity and isolation for a wide range of industrial and telecommunications applications. This device employs TI's state-of-the-art capacitive isolation technology to provide reliable communication while maintaining a high level of protection against electrical noise and transient voltages.

Key Features

  • High Isolation Voltage: The ISO5452DWR offers an isolation voltage of 4000 V<sub>PEAK, ensuring that the device can handle high-voltage transients and maintain signal integrity in harsh electrical environments.
  • High-Speed Operation: With a signaling rate of up to 25 Mbps, this digital isolator supports fast data transmission, making it suitable for high-speed communication protocols.
  • Robust Electromagnetic Compatibility (EMC): The device exhibits excellent EMC performance, with low emissions and high immunity, minimizing the impact of electrical noise on signal quality.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range of -40°C to +125°C, accommodating the needs of industrial applications that may experience extreme temperature variations.
  • Fail-Safe Outputs: In the event of an input logic power supply failure, the outputs are configured to default to a high-impedance state, reducing the chance of dangerous failure modes.

Applications

The ISO5452DWR is ideal for use in a variety of applications where signal isolation is critical. These include:

  • Industrial automation and control systems
  • Motor control circuits
  • Power supply management
  • Medical equipment with stringent isolation requirements
  • Telecommunications infrastructure

Package and Quality

Enclosed in a compact 16-pin SOIC (DWR) package, the ISO5452DWR is designed to save valuable board space while providing the necessary isolation. Texas Instruments is committed to delivering high-quality products, and this isolator is no exception, meeting stringent industry standards for reliability and performance.

Whether integrating into new designs or upgrading existing systems, the ISO5452DWR from Texas Instruments provides the isolation, speed, and reliability necessary for modern electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $1.8204
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7933 $50.2794
44+ $2.2920 $100.8480
68+ $2.2203 $150.9804
94+ $2.1487 $201.9778
121+ $2.0771 $251.3291
162+ $1.8622 $301.6764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess