EN
  • EN
  • DE

ISO5852SDW

Part No ISO5852SDW
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 5.7KV GATE DRVR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features 2.7A, 5.5A Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO5852
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ISO5852SDW-ND, 296-45212
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922085-ISO5852SDW
Ultra Librarian 3D Model Ultra Librarian ISO5852SDW CAD Model

Description

Product Overview: ISO5852SDW from Texas Instruments

The ISO5852SDW is a high-performance, reinforced isolated gate driver designed by Texas Instruments for motor control and power delivery systems. This advanced component is engineered to drive IGBTs and MOSFETs with precision and reliability, making it an essential part of modern industrial and automotive applications.

Key Features:

  • Reinforced Isolation: The ISO5852SDW offers reinforced galvanic isolation up to 5700 VPEAK, providing superior protection against high voltage transients and ensuring safe signal transmission between low-voltage and high-voltage circuits.
  • High-Current Drive Capability: This gate driver is capable of sourcing and sinking high peak currents, ensuring fast and efficient switching of power transistors, which is crucial for reducing switching losses and improving system efficiency.
  • Integrated Protection Features: It includes under-voltage lockout (UVLO), over-current protection, and thermal shutdown features, which safeguard the device and the system against fault conditions, enhancing the overall system reliability.
  • Wide Operating Temperature Range: The ISO5852SDW is designed to operate over a broad temperature range, making it suitable for harsh industrial environments.
  • High CMTI Performance: With its high Common-Mode Transient Immunity (CMTI) capability, the device ensures stable operation in the presence of fast high-voltage transients, which is critical for applications in noisy electrical environments.

Applications:

The ISO5852SDW is versatile and can be used in a variety of applications, including:

  • Industrial motor drives
  • Inverters for solar and wind power systems
  • Uninterruptible power supplies (UPS)
  • Electric vehicle (EV) powertrains
  • High-voltage power converters

Product Specifications:

The ISO5852SDW comes in a compact, surface-mount SOIC-16 wide body package, providing excellent isolation capabilities while minimizing footprint on the PCB. It is characterized for operation from -40°C to +125°C and is compliant with key industry standards, ensuring ease of integration into a wide array of designs.

With its robust feature set and compliance with stringent safety standards, the ISO5852SDW from Texas Instruments represents a reliable solution for driving power transistors in critical applications where performance and safety cannot be compromised.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8797 $59.3985
9+ $11.1279 $100.1511
14+ $10.7519 $150.5266
20+ $10.0000 $200.0000
26+ $9.6241 $250.2266
33+ $9.2482 $305.1906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess