EN
  • EN
  • DE

MIC5381-MGYFT-TR

Part No MIC5381-MGYFT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V/2.8V 6TMLF / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V, 2.8V
Voltage Dropout (Max) 0.31V @ 150mA, 0.31V @ 150mA
Current - Output 150mA, 150mA
Current - Quiescent (Iq) 45 µA
Current - Supply (Max) 85 µA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-UFQFN, 6-TMLF®
Supplier Device Package 6-TMLF® (1x1)
Base Product Number MIC5381
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5381MGYFTTR,MIC5381-MGYFT TR,576-3456-1,1611-MIC5381-MGYFT-DKR,1611-MIC5381-MGYFT-DKR-ND,576-3456-6,1611-MIC5381-MGYFT-DKRINACTIVE,1611-MIC5381-MGYFT-CT,576-3456-2
Standard Package 5,000
Win Source Part Number 1320130-MIC5381-MGYFT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5381-MGYFT-TR CAD Model

Description

Product Overview: MIC5381-MGYFT-TR from Microchip Technology

The MIC5381-MGYFT-TR is a high-performance, dual-output, linear regulator integrated circuit (IC) designed and manufactured by Microchip Technology. This regulator IC is engineered to provide stable voltage supply and is suitable for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

With its tiny footprint and low-profile design, the MIC5381-MGYFT-TR is an ideal choice for space-constrained applications. It is housed in a 6-pin 1.6mm x 1.6mm Thin DFN (Thin Dual Flat No-lead) package, which not only minimizes the required board space but also enhances thermal performance.

The MIC5381 offers two independently regulated outputs, each capable of delivering up to 150mA of continuous current. This dual-output capability allows designers to power multiple devices from a single IC, simplifying circuit design and reducing component count. The output voltage is factory pre-set, ensuring accurate and reliable operation without the need for external feedback resistors.

One of the key features of the MIC5381-MGYFT-TR is its low dropout voltage, which ensures efficient operation even at low input-to-output voltage differentials. This makes it particularly useful in battery-powered applications where maximizing battery life is crucial. Moreover, the IC incorporates a range of protection features, including over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the IC and the connected load from various fault conditions.

The MIC5381-MGYFT-TR operates over a wide input voltage range and is stable with ceramic output capacitors, providing designers with flexibility in component selection. Additionally, it features low quiescent current, which further enhances its suitability for portable and battery-operated devices where power efficiency is paramount.

In summary, the MIC5381-MGYFT-TR from Microchip Technology is a robust and reliable power management solution that combines compact size, dual-output functionality, and energy-efficient operation, making it an excellent choice for a diverse array of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5701 $59.8605
250+ $0.4679 $116.9750
385+ $0.4532 $174.4820
530+ $0.4386 $232.4580
685+ $0.4240 $290.4400
915+ $0.3801 $347.7915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,740 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess