EN
  • EN
  • DE

LTC1530CS8-2.5#PBF

Part No LTC1530CS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR SYNC 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, Intel Pentium II, AMD-K6-2
Voltage - Input 3.75 V to 13.2 V
Number of Outputs 1
Output Voltage 2.5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 126386-LTC1530CS8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1530CS8-2.5#PBF CAD Model

Description

The LTC1530CS8-2.5#PBF is a high-performance, low noise switching regulator from Linear Technology, designed to provide a fixed output voltage of 2.5V. This component is an ideal choice for sensitive RF and analog circuitry that requires a clean power supply with minimal disturbance.

Key Features

  • Fixed Output Voltage: Provides a stable 2.5V output, ensuring consistent performance for connected devices.
  • High Efficiency: The LTC1530CS8-2.5#PBF operates with a high level of efficiency, reducing power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic systems.
  • Low Noise Operation: Engineered to minimize switching noise, this regulator is suitable for noise-sensitive applications such as precision instrumentation and high-fidelity audio equipment.
  • Thermal Protection: Comes with built-in thermal shutdown protection to prevent damage from overheating.
  • Stable with Low ESR Capacitors: The device remains stable with ceramic and other low ESR output capacitors, providing flexibility in design choices and enhancing reliability.

Applications

The LTC1530CS8-2.5#PBF is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Portable instruments
  • Data acquisition systems
  • Medical devices
  • RF applications

Quality and Reliability

Linear Technology is known for its dedication to quality, and the LTC1530CS8-2.5#PBF is no exception. It is manufactured with the highest standards to ensure that it meets the rigorous demands of industrial and commercial applications. The part number suffix "PBF" indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Package and Supply

The LTC1530CS8-2.5#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It requires a minimal number of external components, simplifying the design process and accelerating time to market for end products.

You May Also Be Interested in

Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess