EN
  • EN
  • DE

ISO6740FDWR

Part No ISO6740FDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description GENERAL-PURPOSE, QUAD-CHANNEL, 4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number ISO6740FDWR-ISO6740FDWR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Isolators Digital Isolators
Series ISO674x
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology Capacitive Coupling
Type CAN, RS232, RS485, SPI
Voltage - Isolation 5000Vrms
Data Rate 50Mbps
Ultra Librarian 3D Model Ultra Librarian ISO6740FDWR CAD Model

Description

The ISO6740FDWR is a cutting-edge digital isolator product designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is engineered to provide robust isolation for electronic systems where signal integrity and isolation are crucial for performance and safety.

Key Features

  • High Isolation Voltage: The ISO6740FDWR offers an isolation voltage of 3000Vrms for 1 minute per UL 1577, which is essential for protecting sensitive electronic components from high voltage transients.
  • Robust Electromagnetic Compatibility (EMC): With its low emissions and high immunity, the device ensures reliable operation in electrically noisy environments.
  • High-Speed Performance: The ISO6740FDWR supports data rates up to 150Mbps, making it suitable for high-speed communication protocols without compromising signal integrity.
  • Wide Temperature Range: Designed to operate over a temperature range of -40°C to +125°C, the ISO6740FDWR is ideal for industrial applications that require operation under extreme conditions.
  • Quad-Channel Configuration: It features a quad-channel setup, which allows for multiple isolation channels in a single package, saving space and simplifying design.

Applications

The ISO6740FDWR is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Motor control circuits
  • Isolated sensor interfaces
  • Power supply control and monitoring

Package and Quality

The ISO6740FDWR comes in a compact, surface-mount SOIC-16 wide body package, which is ideal for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this isolator is no exception. It is manufactured under strict quality control standards and is designed to meet or exceed industry requirements for performance and reliability.

For engineers and designers looking for a reliable and high-performance isolation solution, the ISO6740FDWR from Texas Instruments offers an excellent blend of features, making it a top choice for critical applications where isolation is a necessity.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1959 $50.5057
56+ $1.8018 $100.9008
86+ $1.7455 $150.1130
119+ $1.6892 $201.0148
154+ $1.6329 $251.4666
205+ $1.4640 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess