EN
  • EN
  • DE

ISO7220A

Part No ISO7220A
Manufacturer Texas Instruments
Description DUAL DIGITAL ISOLATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1190630-ISO7220A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Industrial
Ultra Librarian 3D Model Ultra Librarian ISO7220A CAD Model

Description

The ISO7220A is a high-performance, dual-channel digital isolator manufactured by Texas Instruments. This robust component is designed to offer outstanding signal integrity and isolation for a variety of applications that require the transfer of digital signals across an isolation barrier. With its two isolated channels, it ensures that electronic devices are protected from high voltage spikes and surges, which are common in industrial, medical, and other harsh environments.

Key Features

  • Isolation Rating: The ISO7220A provides an isolation voltage of 2500 Vrms for 1 minute per UL 1577, which is crucial for maintaining the integrity and safety of electrical systems.
  • High-Speed Operation: Offering a propagation delay of typically 11ns, the ISO7220A ensures rapid signal transmission without significant time lag, making it suitable for high-speed systems.
  • Low Power Consumption: It operates with a low power consumption, which is ideal for power-sensitive designs.
  • Robust Electromagnetic Compatibility (EMC): The device features low emissions and high immunity to electromagnetic interference, ensuring reliable performance in noise-sensitive applications.

Applications

The versatility of the ISO7220A makes it an excellent choice for a wide range of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent electrical safety requirements
  • Isolated SPI, I2C, or UART interfaces
  • Motor control circuits
  • Power supply and management systems

Quality and Reliability

Texas Instruments is known for their commitment to quality and reliability, and the ISO7220A is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance even in the most demanding conditions. Whether you're designing for industrial, medical, or any other sector that requires reliable isolation, the ISO7220A is a choice that you can trust to deliver both safety and efficiency.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess