EN
  • EN
  • DE

MC74ACT245DTR2G

Part No MC74ACT245DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR 3-ST 8BIT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 022741-MC74ACT245DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74ACT245DTR2G CAD Model

Description

ON Semiconductor MC74ACT245DTR2G Octal Bidirectional Transceiver

The ON Semiconductor MC74ACT245DTR2G is a high-performance, octal bidirectional transceiver designed for asynchronous communication between data buses. This integrated circuit is part of the ACT (Advanced CMOS Technology) family and is particularly suited for driving bus lines or buffer memory address registers due to its high noise immunity and low power consumption.

Key Features:

  • Bus Interface Capability: The device allows for direct interfacing with the memory, microprocessor, or other digital components, providing a smooth flow of data in either direction through its bidirectional input/output ports.
  • Non-Inverting Buffers: The transceiver features non-inverting buffers to maintain the integrity of the data being transferred.
  • Output Drive Capability: With outputs capable of sinking 24mA, the MC74ACT245DTR2G can drive multiple components in a bus-oriented system.
  • Tristate Outputs: The tristate outputs, which can be placed in a high-impedance state, enable the device to be disconnected from the bus line, thus allowing multiple devices to share the same bus.
  • Operating Voltage Range: It operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL levels.
  • Low Power Consumption: The ACT series is known for its low static power consumption, contributing to energy-efficient designs.
  • High-Speed Operation: The MC74ACT245DTR2G is characterized for operation from -55°C to 125°C, ensuring reliable performance even in extreme conditions.

Applications:

With its versatile features, the MC74ACT245DTR2G is ideal for a wide range of applications, including:

  • Bus Interface/Driver for Memory Buffer Registers
  • Interfacing and Switching in Microprocessor-Based Systems
  • Communication Systems
  • Data Transfer Between Systems
  • Peripheral Driver for Microcomputers

This device is offered in a TSSOP-20 package, providing a compact footprint for space-constrained applications. The MC74ACT245DTR2G by ON Semiconductor represents a blend of robustness, versatility, and performance, making it an essential component for digital data bus interfacing solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7943 $53.8290
70+ $1.4723 $103.0610
110+ $1.4263 $156.8930
145+ $1.3803 $200.1435
190+ $1.3343 $253.5170
255+ $1.1962 $305.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess