EN
  • EN
  • DE

ISO7220ADR

Part No ISO7220ADR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 8SOIC / Digital Isolator CMOS 2-CH 1Mbps 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 475ns, 475ns
Pulse Width Distortion (Max) 14ns
Rise and Fall Time 1ns, 1ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 018124-ISO7220ADR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Industrial
Family Name ISO7220A
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ISO7220ADR CAD Model

Description

The ISO7220ADR from Texas Instruments is a high-performance, dual-channel digital isolator.

  • Channels: Two isolated channels (unidirectional or bidirectional)
  • Isolation Voltage: Up to 2500 Vrms for 1 minute per UL 1577
  • Temperature Range: -40°C to +125°C
  • Supply Range: 2.7 V to 5.5 V
  • Package: 8-pin SOIC

You May Also Be Interested in

NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3781 $55.1240
80+ $1.2909 $103.2720
125+ $1.2473 $155.9125
175+ $1.1600 $203.0000
225+ $1.1164 $251.1900
280+ $1.0728 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,010 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess