EN
  • EN
  • DE

ISO7230A

Part No ISO7230A
Manufacturer Texas Instruments
Description One Megabit per Second Triple Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1190651-ISO7230A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7230A CAD Model

Description

The ISO7230A is a robust, high-performance digital isolator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This component is part of TI's extensive isolator portfolio and is designed to offer electrical isolation in various digital communication applications, ensuring signal integrity and system safety.

Key Features

  • Triple-Channel Isolation: The ISO7230A features three independent isolation channels, which can be used in a variety of configurations, such as three forward-direction channels or a combination of forward and reverse-direction channels.
  • High Isolation Voltage: With a capability to withstand isolation voltages of up to 2500 VRMS, this device provides excellent protection for sensitive circuits against high-voltage spikes and transients.
  • High-Speed Data Transfer: It supports data rates up to 25 Mbps, allowing for high-speed data communication with minimal signal delay, making it suitable for demanding applications.
  • Low Power Consumption: The ISO7230A is designed for efficiency with a low power consumption, making it ideal for power-sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): It features low emissions and high immunity to electromagnetic interference, ensuring reliable performance in electrically noisy environments.

Applications

The ISO7230A is versatile and can be used in a wide range of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent electrical isolation requirements
  • Isolated SPI, I2C, or UART interfaces
  • Data acquisition and signal processing
  • Motor control circuits

Quality and Reliability

As with all Texas Instruments products, the ISO7230A is designed to meet high standards of quality and reliability. It is available in a variety of packages, including SOIC-16, which is suitable for space-constrained applications. TI provides comprehensive technical support and documentation, ensuring that designers can integrate the ISO7230A into their systems with confidence.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3672 $61.4688
8+ $12.6090 $100.8720
13+ $12.2150 $158.7950
17+ $11.8209 $200.9553
22+ $11.4269 $251.3918
30+ $10.2448 $307.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,411 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess