EN
  • EN
  • DE

ISO7231A

Part No ISO7231A
Manufacturer Texas Instruments
Description One Megabit per Second Triple Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1190656-ISO7231A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7231A CAD Model

Description

The ISO7231A is a robust, high-performance triple-channel digital isolator from Texas Instruments, designed to provide electrical isolation up to 4000 VRMS for 1 minute per UL 1577. This innovative component is essential for ensuring signal integrity and safety in a variety of applications, including industrial, medical, and consumer electronics where isolation is critical for protecting sensitive circuits from high voltage or noisy environments.

Key Features

  • Isolation Rating: The device offers a high isolation rating of 4000 VRMS, making it suitable for applications requiring stringent isolation standards.
  • Channel Configuration: It features a three-channel isolator with two forward and one reverse-direction channels, which can be used for data transfer and status or control signal communication.
  • High Speed: The ISO7231A supports high-speed communication with signaling rates up to 25 Mbps, allowing for quick data transmission without compromising signal integrity.
  • Low Power Consumption: This isolator is designed for efficiency with low power consumption, making it ideal for power-sensitive applications.
  • Robust Operation: It operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Fail-Safe Design: The device has a fail-safe design that ensures a logic high output if inputs are open, shorted, or at an indeterminate state.

Applications

The ISO7231A is versatile and can be used in various applications, including:

  • Industrial automation and control systems
  • Medical equipment with patient electrical isolation
  • Isolated data communication in servers and telecom equipment
  • Isolated SPI, I2C, or UART interfaces
  • Power supply control and monitoring

Quality and Reliability

Texas Instruments is known for its commitment to quality and the ISO7231A is no exception. Each device is subjected to rigorous testing and quality control processes to ensure it meets the high standards expected for professional-grade electronic components.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess