EN
  • EN
  • DE

ISO7341FCQDWRQ1

Part No ISO7341FCQDWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description Robust EMC, Low-Power, Quad-Channel Reinforced Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Technology Capacitive Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 58ns, 58ns
Pulse Width Distortion (Maximum) 4ns
Rise / Fall Time (Typ) 2.1ns, 1.7ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1190678-ISO7341FCQDWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ISO7341-Q1
Introduction Date July 24, 2015
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ISO7341FCQDWRQ1 CAD Model

Description

Product Overview: Texas Instruments ISO7341FCQDWRQ1

The ISO7341FCQDWRQ1 is a robust, automotive-grade digital isolator designed and manufactured by Texas Instruments (TI). This high-performance component is engineered to provide signal isolation in a wide range of applications, particularly in the automotive industry where reliability and safety are of paramount importance.

Key Features

  • Isolation Rating: The device offers a high isolation rating of 3000 VRMS for 1 minute per UL 1577, ensuring the protection of sensitive components from high voltage spikes and transients.
  • Channel Configuration: It features a quad-channel configuration with two forward and two reverse-direction channels, which facilitates bidirectional communication.
  • High-Speed Operation: With a data rate of up to 25 Mbps, the ISO7341FCQDWRQ1 ensures rapid data transmission, suitable for demanding applications that require fast and reliable communication.
  • Low Power Consumption: The device is designed for efficiency, with a low power consumption that makes it ideal for power-sensitive applications.
  • Robust EMC Performance: It boasts excellent electromagnetic compatibility (EMC) performance, including high immunity to transient electrical disturbances, which is critical for automotive environments.
  • Wide Temperature Range: The ISO7341FCQDWRQ1 operates over an extended temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Automotive Qualification: It is AEC-Q100 qualified, which means it meets the stringent requirements set by the Automotive Electronics Council for reliability and performance.

Applications

The ISO7341FCQDWRQ1 is designed for use in various automotive applications, including:

  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Powertrain systems
  • Battery management systems
  • Infotainment and telematics systems

Quality and Reliability

TI's commitment to quality ensures that the ISO7341FCQDWRQ1 meets the highest standards for performance and reliability. The device is subjected to rigorous testing and quality control measures, making it a trusted choice for automotive manufacturers and suppliers worldwide.

For more information, including detailed specifications and application notes, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6596 $50.9364
22+ $4.6438 $102.1636
34+ $4.4986 $152.9524
46+ $4.3535 $200.2610
60+ $4.2084 $252.5040
80+ $3.7731 $301.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,795 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess