EN
  • EN
  • DE

ISO7710QDRQ1

Part No ISO7710QDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 1CH 8SOIC  /  General Purpose Digital Isolator 3000Vrms 1 Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.8ns, 1.9ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO7710
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51197-6,ISO7710QDRQ1-ND,296-51197-2,296-51197-1,2156-ISO7710QDRQ1,TEXTISISO7710QDRQ1
Standard Package 2,500
Win Source Part Number 980940-ISO7710QDRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7710QDRQ1 CAD Model

Description

Product Overview: Texas Instruments ISO7710QDRQ1

The Texas Instruments ISO7710QDRQ1 is a high-performance, automotive-grade, single-channel digital isolator designed to provide robust signal isolation in a variety of applications. This component is an essential solution for systems that require the separation of grounds or the isolation of noisy signals to preserve signal integrity and protect sensitive electronics from voltage spikes and transients.

Key Features

  • High Isolation Voltage: The ISO7710QDRQ1 offers an isolation voltage of 5000 Vrms for 1 minute, ensuring excellent protection against high voltage transients and enabling its use in safety-critical applications.
  • Performance: It features a high data rate of up to 100 Mbps with low propagation delay, making it suitable for high-speed digital interfaces.
  • Robustness: With its automotive qualification (AEC-Q100 Grade 1), the ISO7710QDRQ1 is designed to operate reliably in harsh automotive environments, with a temperature range of -40°C to +125°C.
  • Fail-Safe Design: The device offers a fail-safe design that ensures a default output state if the input power is lost, enhancing system safety.
  • Low Power Consumption: The isolator is engineered for efficiency, with low power consumption that helps to minimize thermal issues and extend the life of battery-powered devices.

Applications

The ISO7710QDRQ1 is versatile and can be used in a wide range of automotive applications, including:

  • Electric Vehicle (EV) systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive infotainment
  • Body control modules
  • Powertrain systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ISO7710QDRQ1 is no exception. It is built to meet stringent automotive industry standards, ensuring long-term reliability and performance. The device comes in a compact SOIC-8 package, making it easy to integrate into various electronic systems without taking up significant space on the PCB.

With its combination of high-speed performance, robust isolation, and automotive-grade reliability, the Texas Instruments ISO7710QDRQ1 is an excellent choice for designers looking to enhance the safety and integrity of their automotive electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9037 $52.2666
42+ $2.3826 $100.0692
65+ $2.3081 $150.0265
90+ $2.2337 $201.0330
116+ $2.1592 $250.4672
155+ $1.9358 $300.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,118 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess