EN
  • EN
  • DE

ISO7720DWR

Part No ISO7720DWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7720
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45341-1, 296-45341-2, ISO7720DWR-ND, 296-45341-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922099-ISO7720DWR
Ultra Librarian 3D Model Ultra Librarian ISO7720DWR CAD Model

Description

Overview of ISO7720DWR from Texas Instruments

The ISO7720DWR is a high-performance, dual-channel digital isolator manufactured by Texas Instruments, designed to offer robust signal isolation for a wide range of applications. This component is essential in systems where signal integrity and isolation are critical for performance and safety, such as in industrial automation, medical equipment, and electric vehicles.

Key Features

  • High Electromagnetic Immunity: The ISO7720DWR provides excellent immunity to electromagnetic interference, ensuring reliable operation even in harsh industrial environments.
  • Low Power Consumption: Its energy-efficient design allows for low power consumption, making it suitable for power-sensitive applications.
  • High-Speed Operation: With a signaling rate up to 100 Mbps, this isolator is capable of supporting high-speed data transfer, which is essential for modern digital communication protocols.
  • Robust Isolation: It offers an isolation voltage of 3000 Vrms for 1 minute per UL 1577, which provides a high degree of protection against high voltage transients and enhances system safety.
  • Wide Temperature Range: The device operates reliably over a wide temperature range from -40°C to +125°C, making it versatile for various operating conditions.

Applications

The ISO7720DWR is suitable for multiple applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated SPI, I2C, or UART interfaces
  • Motor control circuits
  • Power supply management
  • Electric vehicles and battery management systems

Package and Quality

The ISO7720DWR comes in a compact SOIC-16 package, which is space-efficient and ideal for designs where board space is at a premium. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in critical systems.

In conclusion, the ISO7720DWR digital isolator from Texas Instruments is a top choice for designers looking for a reliable, high-speed, and energy-efficient isolation solution for their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0823 $52.0575
59+ $1.7085 $100.8015
91+ $1.6551 $150.6141
125+ $1.6018 $200.2250
162+ $1.5484 $250.8408
217+ $1.3882 $301.2394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess