EN
  • EN
  • DE

ISO7720FQDRQ1

Part No ISO7720FQDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH 8SOIC / General Purpose Digital Isolator 3000Vrms 2 Channel 100Mbps 85kV/μs CMTI 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.8ns, 1.9ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO7720
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875984-ISO7720FQDRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7720FQDRQ1 CAD Model

Description

Overview of Texas Instruments ISO7720FQDRQ1

The Texas Instruments ISO7720FQDRQ1 is a high-performance, dual-channel digital isolator designed to meet the stringent requirements of automotive and industrial applications. This robust component ensures signal integrity and isolation for systems requiring critical safety and operational stability. Utilizing TI's capacitive isolation technology, the ISO7720FQDRQ1 offers reliable performance with low power consumption and high electromagnetic immunity.

Key Features

  • High Isolation: With an isolation voltage of 3000 VRMS for 1 minute, the device ensures safe separation between low-voltage and high-voltage domains, making it ideal for high-side and low-side gate driver applications.
  • High-Speed Data Transfer: The ISO7720FQDRQ1 supports data rates up to 100 Mbps, enabling swift communication between microcontrollers and peripherals across the isolation barrier.
  • Low Propagation Delay: The device features a typical propagation delay of 11 ns, minimizing the signal transmission time and ensuring timely response in control applications.
  • Robust Electromagnetic Compatibility (EMC): It is designed to withstand harsh electrical environments, featuring high immunity to electromagnetic interference (EMI).
  • Automotive Qualified: As a part of the Q1 series, this isolator is AEC-Q100 qualified, making it suitable for automotive applications that demand high reliability and performance under extreme conditions.

Applications

The ISO7720FQDRQ1 is versatile and can be used in a variety of applications, including but not limited to:

  • Electric and hybrid electric vehicle (EV/HEV) systems
  • Battery management and monitoring in automotive environments
  • Industrial automation and control systems
  • Motor control circuits
  • Medical equipment with stringent safety requirements

Package and Quality

Encased in a compact 8-pin SOIC package, the ISO7720FQDRQ1 is designed to occupy minimal board space while delivering maximum functionality. Its construction adheres to Texas Instruments' commitment to quality, ensuring long-term reliability and performance for safety-critical applications.

Overall, the Texas Instruments ISO7720FQDRQ1 digital isolator is a top choice for designers who require a high-integrity signal isolation solution that combines speed, reliability, and compliance with automotive standards.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7282 $51.8460
75+ $1.4180 $106.3500
110+ $1.3737 $151.1070
155+ $1.3294 $206.0570
195+ $1.2851 $250.5945
265+ $1.1521 $305.3065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,964 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess