EN
  • EN
  • DE

ISO7721QDQ1

Part No ISO7721QDQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000453-ISO7721QDQ1
Manufacturer Texas Instruments
Category Isolators- Digital Isolators
Series Automotive, AEC-Q100
Package Tube
Type General Purpose
Voltage - Supply 2.25V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian ISO7721QDQ1 CAD Model

Description

The ISO7721QDQ1 is a cutting-edge digital isolator from Texas Instruments, designed to provide high-speed communication while maintaining robust electromagnetic compatibility (EMC) in harsh industrial environments. This component is part of TI's extensive portfolio of reinforced isolators that are crafted to ensure signal integrity and safety in applications requiring galvanic isolation.

Key Features

  • High-Speed Operation: The ISO7721QDQ1 supports data rates up to 100 Mbps, making it suitable for high-speed digital interfaces such as SPI, I2C, or UART.
  • Dual-Channel Isolation: This device features two isolated channels that can be configured in either direction, providing design flexibility for bidirectional communication.
  • Robust Isolation: With reinforced isolation capabilities, it offers an isolation voltage of 5 kVrms for 1 minute per UL 1577, ensuring reliable operation in electrically noisy environments.
  • Low Power Consumption: The ISO7721QDQ1 is optimized for low power operation, which is critical for energy-sensitive applications.
  • EMC Performance: Designed to withstand high levels of electromagnetic interference, this isolator is compliant with IEC 61000-4-x standards for ESD, EFT, and surge protection.
  • Wide Temperature Range: It operates over a broad temperature range from -40°C to +125°C, suitable for industrial and automotive applications.
  • Automotive Qualification: The ISO7721QDQ1 is AEC-Q100 qualified, making it ideal for use in automotive systems where reliability and performance are critical.

Applications

The ISO7721QDQ1 digital isolator is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Automotive infotainment and ADAS
  • Electric vehicles and battery management systems
  • Medical equipment with stringent isolation requirements
  • Renewable energy systems

With its robust design, high-speed operation, and compliance with stringent safety standards, the ISO7721QDQ1 from Texas Instruments represents a reliable solution for designers looking to enhance system safety and signal integrity in isolated communication networks.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $12.9281
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3480 $51.6560
52+ $1.9265 $100.1780
81+ $1.8663 $151.1703
111+ $1.8061 $200.4771
144+ $1.7459 $251.4096
192+ $1.5653 $300.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,609 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess