EN
  • EN
  • DE

ISO7740FDBQ

Part No ISO7740FDBQ
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name ISO7740
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47506, ISO7740FDBQ-ND
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922114-ISO7740FDBQ
Ultra Librarian 3D Model Ultra Librarian ISO7740FDBQ CAD Model

Description

Introducing the ISO7740FDBQ from Texas Instruments

The ISO7740FDBQ is a high-performance, quad-channel digital isolator from Texas Instruments, meticulously designed to cater to the stringent demands of industrial communication and control systems. This robust component is a vital piece of technology for ensuring signal integrity and isolation in a myriad of applications ranging from industrial automation to battery management and medical equipment.

Key Features

  • Robust Isolation: With a capability to withstand isolation voltages of up to 5000 Vrms for 1 minute, the ISO7740FDBQ provides exceptional protection for sensitive circuits against high voltage spikes and transients, making it a reliable choice for critical applications.
  • High-Speed Data Transfer: This device supports data rates up to 100 Mbps, ensuring rapid and seamless data communication, which is essential for modern, high-speed digital interfaces.
  • Low Power Consumption: The ISO7740FDBQ is designed for energy efficiency, with low power consumption that is ideal for power-sensitive applications.
  • High Electromagnetic Immunity: The device features high immunity to electromagnetic interference (EMI), which is crucial for maintaining signal integrity in electrically noisy environments.
  • Wide Temperature Range: It operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance across diverse operating conditions.

Advanced Specifications

The ISO7740FDBQ boasts four isolated channels, with two channels in forward and two in reverse direction, offering flexibility in designing bidirectional communication systems. It employs edge-triggered CMOS technology, which contributes to the high-speed operation of the device. Additionally, the ISO7740FDBQ comes in a compact 16-pin SOIC package, making it space-efficient for design in tight PCB layouts.

Applications

Given its robust feature set, the ISO7740FDBQ is an excellent choice for a variety of applications, including:

  • Industrial automation and control systems
  • Motor control circuits
  • Medical equipment with stringent isolation requirements
  • Isolated power supplies
  • Renewable energy systems
  • Automotive systems

With its combination of high-speed performance, reliability, and versatility, the ISO7740FDBQ from Texas Instruments stands out as a premier solution for electrical isolation in cutting-edge electronic systems. Designers and engineers can trust in the ISO7740FDBQ to deliver top-notch performance while simplifying the design process and enhancing overall system safety.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6962 $50.8860
75+ $1.3918 $104.3850
115+ $1.3483 $155.0545
155+ $1.3048 $202.2440
200+ $1.2613 $252.2600
270+ $1.1308 $305.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,754 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess