SN74AS04DBR: High-Performance Hex Inverter from Texas Instruments
The SN74AS04DBR is a high-speed, advanced Schottky hex inverter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is part of the 74AS logic family, known for its exceptional speed and performance. The SN74AS04DBR is an essential component for digital systems requiring the inversion of input signals with high precision and minimal propagation delay.
Key Features
- Logic Type: Hex Inverter - The device contains six independent inverters.
- Supply Voltage Range: 4.5V to 5.5V - Compatible with typical 5V digital systems.
- Operating Temperature: -55°C to 125°C - Suitable for a wide range of environmental conditions.
- Package: SSOP (Shrink Small Outline Package) - The DBR suffix indicates a reel package, ideal for automated assembly processes.
- Output Current: High drive capability to handle larger loads.
- Speed: Fast propagation delay times, ensuring quick response to input changes.
Applications
With its robust performance characteristics, the SN74AS04DBR is well-suited for a variety of applications across different industries. These include, but are not limited to, high-speed logic circuits, signal processing, communication systems, and any application requiring a reliable logic inverter.
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74AS04DBR is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Customers can trust TI components for their critical design requirements.
Ordering and Packaging
The SN74AS04DBR comes in a tape and reel packaging format, facilitating efficient assembly for mass production. Detailed ordering and product information can be found on the Texas Instruments website or through authorized distributors.
For engineers and designers looking for a reliable hex inverter with high-speed performance, the SN74AS04DBR from Texas Instruments represents a premier choice that stands out for its quality and industry-proven track record.