EN
  • EN
  • DE

MC10EL07DT

Part No MC10EL07DT
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10EL
Packaging Tube
Part Status Obsolete(EOL)
Logic Type XOR/XNOR Gate
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Operating Supply Voltage 4.2 V ~ 5.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 787658-MC10EL07DT
Popularity Medium
Supply and Demand Status Limited
Family Name MC10EL07
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10EL07DT CAD Model

Description

ON Semiconductor MC10EL07DT - 5V ECL/PECL to TTL Translator

The ON Semiconductor MC10EL07DT is a high-performance, 5V ECL/PECL to TTL translator integrated circuit designed for applications requiring the translation of high-speed differential PECL signals to TTL signal levels. This device is part of ON Semiconductor's 10EL series, which is renowned for its high-speed operation and reliability.

Key Features

  • High Speed: The MC10EL07DT offers fast propagation delays, typically 2.5 ns, making it suitable for high-frequency signal processing and clock distribution applications.
  • Differential PECL Inputs: This device can handle differential PECL inputs, which are less susceptible to noise and provide improved signal integrity over single-ended signals.
  • TTL Compatible Outputs: Outputs are TTL compatible, allowing for easy integration with TTL logic families.
  • Power Supply: The translator operates with a 5V power supply, which is compatible with standard TTL operating voltages.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range, from -40°C to +85°C, accommodating various environmental conditions.
  • Package: The device is available in a space-saving SOIC-8 package, which is suitable for compact PCB layouts.

Applications

The MC10EL07DT is ideal for use in a range of applications where signal translation from PECL to TTL is required. This includes:

  • High-speed data communication equipment
  • Clock distribution networks
  • Telecommunications infrastructure
  • Test and measurement systems
  • Computing and data storage systems

Conclusion

The ON Semiconductor MC10EL07DT is a versatile and high-performance solution for converting 5V ECL/PECL signals to TTL logic levels. Its fast propagation times, differential input capability, and TTL compatibility make it an excellent choice for designers looking to bridge between these two logic families while maintaining signal integrity and speed. The industrial temperature range and compact packaging further enhance its applicability across various high-speed digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC GATE MULTIFUNC CONF FLEX 8DFN
Lowest to $0.2208
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014
Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess