EN
  • EN
  • DE

DM74S74N

Part No DM74S74N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC FF D-TYPE DUAL 1BIT 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 65MHz
Trigger Type Positive Edge
Current - Output High, Low 1mA, 20mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Family Part Number 74S74
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252474-DM74S74N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM74S74N CAD Model

Description

ON Semiconductor DM74S74N Dual Positive-Edge-Triggered D Flip-Flops

The DM74S74N from ON Semiconductor is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit. This reliable component is designed to feature a pair of D-type flip-flops with direct clear and preset inputs that are ideal for a variety of sequential logic applications. Manufactured with precision, the DM74S74N offers a robust solution for digital systems requiring the capture and storage of data.

Each flip-flop has independent data, preset, clear, and clock inputs and Q and Q̅ outputs. This arrangement provides the flexibility to configure the flip-flops separately, enabling the device to be used in a broad range of applications, such as shift registers, storage registers, toggle circuits, and more. The positive-edge-triggered design ensures that the logical state of the D input is sampled at the moment the clock input transitions from low to high and is then reflected at the output after the transition.

The DM74S74N features a standard 14-pin DIP (Dual In-line Package), making it compatible with breadboards, sockets, and standard PCB layouts. This package is designed for easy insertion and removal, which is particularly useful for prototyping and educational environments. The device operates over a wide voltage range and offers a high noise immunity, ensuring stable performance even in electrically noisy environments.

ON Semiconductor's commitment to quality ensures that the DM74S74N meets the stringent requirements necessary for industrial and commercial applications. The device is characterized for operation from 0°C to 70°C, which covers most practical scenarios for electronic devices. Whether you are designing a simple timer, a complex processor, or a digital control system, the DM74S74N provides the reliability and functionality needed to implement a solid digital logic solution.

In summary, the DM74S74N is a versatile and reliable component for any digital system requiring flip-flops. Its ease of use, combined with the quality assurance of ON Semiconductor, makes it an excellent choice for designers and engineers looking for a dependable flip-flop solution.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Omron
Need more? Email Us
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,365 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess